The TC4S01F is a CMOS logic gate manufactured by Toshiba Semiconductor and Storage. Specifically, it is a quad 2-input NAND gate. This device is designed for general-purpose logic applications where NAND functions are required. Its low power consumption and wide operating voltage range make it suitable for various digital circuits.
Applications:
- General Logic Functions: Implementing NAND logic in digital circuits.
- Signal Inversion: Can be used for signal inversion with appropriate configuration.
- Simple Digital Circuits: Suitable for basic digital circuits such as oscillators, flip-flops, and counters.
- Glue Logic: Used to interface and combine different logic signals in electronic systems.
Features:
- Quad 2-Input NAND Gate: Contains four independent 2-input NAND gates in a single package.
- Low Power Consumption: CMOS technology provides low static and dynamic power dissipation.
- Wide Operating Voltage Range: Operates over a wide voltage range, typically from 2V to 6V.
- High Noise Immunity: Provides reliable operation in noisy environments.
- Small Package: Available in small surface-mount packages for space-saving designs.
Benefits:
- Versatile Logic Function: NAND gates are fundamental building blocks for implementing complex logic functions.
- Energy Efficient: Low power consumption makes it suitable for battery-powered applications.
- Reliable Operation: High noise immunity ensures stable performance in various environments.
- Compact Design: Small package size allows for high-density circuit layouts.
Specifications:
The TC4S01F typically features a supply voltage range of 2V to 6V, a low quiescent current, and propagation delay times in the nanosecond range. The operating temperature range usually spans from -40°C to +85°C. The output drive capability is sufficient for driving multiple logic inputs. The specific parameters should be verified from the official datasheet.
In summary, the TC4S01F from Toshiba is a versatile and energy-efficient quad 2-input NAND gate suitable for a wide range of general-purpose logic applications. Its low power consumption, wide operating voltage range, and high noise immunity make it a reliable choice for various digital circuits.