EN
  • EN
  • DE

MTG7-001I-XML00-RGBW-BC02

Part No MTG7-001I-XML00-RGBW-BC02
Manufacturer Marktech Corporate
Catalog LED Lighting - COBs, Engines, Modules
Description LED MOD XM-L RGBW STARBRD 6000K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED Module
Color Red, Green, Blue, White - Cool (RGBW)
CCT (K) 6000K
Wavelength 628nm Red, 528nm Green, 458nm Blue
Configuration Starboard
Luminous Flux @ Current/Temperature 46lm (Typ) Red, 87lm (Typ) Green, 14lm (Typ) Blue, 90lm (Typ) White
Current - Test 350mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 2.25V Red, 3.3V Green, 3.1V Blue, 3.1V White
Lumens/Watt @ Current - Test 58 lm/W Red, 75 lm/W Green, 13 lm/W Royal Blue, 83 lm/W White
Current - Max 1A
Viewing Angle 130°
Lens Type Domed
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572112-MTG7-001I-XML00-RGBW-BC02
Ultra Librarian 3D Model Ultra Librarian MTG7-001I-XML00-RGBW-BC02 CAD Model

Description

N

You May Also Be Interested in

Citizen
LED COB CLU701 WM WHT SQ 2700K
Need more? Email Us
JKL Components Corp.
LED ENG WM WHT LNR LGT STRIP
Need more? Email Us
TT Electronics
LED ENG CL WHT LNR STRIP 6000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ4 BLUE STARBOARD
Lowest to $45.1120
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC40 WARM WHT SQU 3000K
Need more? Email Us
Bridgelux
LED COB V8 NEUT WHT SQUARE 4000K
Need more? Email Us
Inspired LED, LLC
LED ENG RED 625NM 3LEDS 12M REEL
Need more? Email Us
New Energy
LED MOD XLAMP WHT STARBRD 2700K
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess