EN
  • EN
  • DE

TC4511BP

Part No TC4511BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description BCD-TO-SEVEN SEGEMENT LATCH/DECODER/DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356569-TC4511BP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4511BP CAD Model

Description

The TC4511BP is a CMOS BCD-to-7 Segment Latch/Decoder/Driver manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed to convert Binary Coded Decimal (BCD) input into a format suitable for driving 7-segment displays. It incorporates a latch function, allowing it to hold the input data. The decoder section transforms the BCD input into the appropriate signals for the 7 segments of the display. Additionally, it includes a driver stage to provide sufficient current to illuminate the segments of the LED or LCD display.

Applications

  • Digital Clocks: Used to display the time in digital clock systems.
  • Digital Counters: Employed in various counting applications to display the counted values.
  • Instrumentation: Integrated into measurement instruments to display readings and values.
  • Calculators: Used to display numerical results in calculators.
  • Control Panels: Displays data and status information on industrial control panels.

Features

  • BCD-to-7 Segment Conversion: Converts BCD input to drive 7-segment displays.
  • Latch Function: Allows the IC to hold the input data.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Typically operates from 3V to 18V.
  • High Output Drive Capability: Provides sufficient current to drive LED or LCD segments.

Benefits

  • Simplified Display Interface: Reduces the complexity of interfacing digital logic with 7-segment displays.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Stable Display: Latch function ensures stable display of data.
  • Versatile Application: Suitable for a wide range of digital display applications.
  • Reliable Performance: Provides consistent and reliable performance in various operating conditions.

Additional Details

The TC4511BP typically comes in a 16-pin DIP (Dual In-Line Package). The input is a 4-bit BCD code, and the outputs are the 7 segment drive signals (a, b, c, d, e, f, g). Several control inputs are available, including a Latch Enable (LE) input, a Blanking Input (BI), and a Lamp Test (LT) input. The LE input controls the latch function, the BI input blanks the display, and the LT input tests all segments by turning them on. The operating temperature range is typically -40°C to +85°C. The power dissipation is relatively low due to the CMOS technology.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1079 $60.5395
12+ $9.9353 $119.2236
19+ $9.6246 $182.8674
25+ $9.3139 $232.8475
33+ $9.0032 $297.1056
43+ $8.0723 $347.1089
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess