EN
  • EN
  • DE

TC40H032P

Part No TC40H032P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356451-TC40H032P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC40H032P CAD Model

Description

The TC40H032P is a high-speed CMOS 8-bit input/output expander manufactured by Toshiba Semiconductor and Storage. It is designed to enhance the input/output capabilities of microcontrollers and microprocessors, allowing for more complex systems to be built with minimal increase in the core processing unit's complexity.

Applications:

  • Microcontroller I/O Expansion: Used to increase the number of available I/O pins on a microcontroller.
  • Industrial Control Systems: Employed in systems requiring a large number of sensors or actuators.
  • Data Acquisition Systems: Used to interface with multiple sensors and collect data.
  • LED Matrix Displays: Can control large LED arrays by expanding the output pins.
  • Gaming Consoles and Peripherals: Used to manage input from buttons, joysticks, and other controls.

Features:

  • 8-Bit Parallel I/O: Provides eight bidirectional I/O pins for versatile connectivity.
  • High-Speed Operation: CMOS technology ensures fast switching speeds and signal propagation.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates within a broad voltage range, offering compatibility with various logic levels.
  • Direct Interface: Designed for easy interfacing with microcontrollers and other digital logic circuits.
  • Three-State Outputs: Allows for bus sharing and multiple devices on the same lines.

Benefits:

  • Increased System Capability: Expands the I/O capacity of microcontrollers without significant hardware modifications.
  • Simplified System Design: Reduces the complexity of connecting multiple devices to a single microcontroller.
  • Reduced Board Space: Integrates multiple I/O lines into a single package, saving space on the PCB.
  • Improved System Performance: High-speed operation ensures minimal impact on overall system performance.
  • Lower Power Consumption: Extends battery life in portable applications.
  • Enhanced Flexibility: Adaptable to a wide range of applications due to its versatile I/O capabilities.

Additional Details:

The TC40H032P typically comes in a DIP (Dual In-Line Package) or a surface-mount package, depending on the specific application requirements. It is designed to operate within a temperature range of -40°C to +85°C, making it suitable for a wide range of environmental conditions. The device's pinout includes the I/O pins, power supply pins (VCC and GND), and control pins for enabling or disabling the outputs. The chip is also designed with ESD protection to prevent damage from electrostatic discharge.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $35.9690
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess