EN
  • EN
  • DE

SKY13581-676LF

Part No SKY13581-676LF
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Rf And Microwave Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093377-SKY13581-676LF
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY13581-676LF CAD Model

Description

The SKY13581-676LF is a high-performance, Single-Pole, Double-Throw (SPDT) switch designed by Skyworks Solutions, Inc. It's engineered for wireless applications requiring low insertion loss and high isolation. Skyworks Solutions is a leading provider of innovative RF and microwave solutions.

Applications

  • Cellular Handsets: Used in antenna selection and diversity switching.
  • Wireless LAN (WLAN): Implemented in Wi-Fi routers and access points.
  • Bluetooth Devices: Employed in Bluetooth modules for signal routing.
  • ISM Band Applications: Utilized in various ISM band devices, such as remote controls and sensors.
  • GPS Receivers: Used for antenna switching in GPS receivers.

Features

  • SPDT Configuration: Offers versatile signal routing capabilities.
  • Low Insertion Loss: Minimizes signal attenuation for improved performance.
  • High Isolation: Prevents signal leakage between ports, maintaining signal integrity.
  • Small Footprint: Allows for integration into compact devices.
  • Surface Mount Technology (SMT): Enables automated assembly on PCBs.

Benefits

  • Enhanced System Performance: Low insertion loss and high isolation contribute to improved signal quality and range.
  • Reduced Power Consumption: Low insertion loss minimizes power dissipation.
  • Design Flexibility: Compact size allows for integration into a variety of devices.
  • Increased Reliability: Robust design ensures reliable operation.
  • Cost-Effective Solution: Offers a balance of performance and cost for wireless applications.

Technical Specifications

The SKY13581-676LF typically features an operating frequency range of 0.1 to 6.0 GHz, an insertion loss of 0.3 dB at 2.4 GHz, and an isolation of 27 dB at 2.4 GHz. It is available in a compact QFN package. Consult the Skyworks Solutions datasheet for detailed specifications, application notes, and reliability data to ensure proper usage and optimal performance.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess