EN
  • EN
  • DE

TC4066BP(F,N,S,M)

Part No TC4066BP(F,N,S,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843769-TC4066BP(F,N,S,M)
Ultra Librarian 3D Model Ultra Librarian TC4066BP(F,N,S,M) CAD Model

Description

The TC4066BP(F,N,S,M) is a quad bilateral switch integrated circuit from Toshiba Semiconductor and Storage. It functions as a versatile analog switch, allowing signals to be transmitted in either direction. Each of the four switches operates independently, making it suitable for a wide range of signal routing and multiplexing applications. The device is designed to offer low on-resistance and high off-resistance, ensuring minimal signal distortion and leakage.

Applications:

  • Analog signal switching: Routing analog signals in audio and instrumentation systems.
  • Multiplexing and demultiplexing: Selecting one of several inputs to be connected to a single output, or vice versa.
  • Sample-and-hold circuits: Capturing and holding analog voltages for processing.
  • Analog computing: Implementing analog multipliers and dividers.
  • Logic level translation: Converting between different logic voltage levels.

Features:

  • Quad bilateral switches: Contains four independent switches that can transmit signals in either direction.
  • Low on-resistance: Minimizes signal attenuation.
  • High off-resistance: Reduces signal leakage.
  • Wide operating voltage range: Compatible with various power supply voltages.
  • TTL and CMOS compatible: Can be directly interfaced with TTL and CMOS logic circuits.
  • High isolation: Provides good isolation between channels.
  • Low distortion: Maintains signal integrity.

Benefits:

  • Versatile signal routing: Enables flexible signal management in electronic systems.
  • Minimal signal degradation: Low on-resistance and high off-resistance ensure signal integrity.
  • Simplified circuit design: Integrated switches reduce the need for discrete components.
  • Wide compatibility: Can be used with a variety of logic and analog circuits.
  • Reduced power consumption: CMOS technology minimizes power dissipation.

Additional Details:

The TC4066BP(F,N,S,M) operates over a supply voltage range typically from 3V to 15V. The specific on-resistance and off-resistance values vary depending on the supply voltage and temperature, and this information can be found in the product datasheet. The control inputs of the switches are compatible with both TTL and CMOS logic levels, allowing for easy integration with a wide range of digital circuits. The device is available in a DIP-14 package. The 'F, N, S, M' suffixes may denote different package types or electrical characteristics within the TC4066BP family, so it is crucial to consult the specific datasheet for those variants.

You May Also Be Interested in

3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess