EN
  • EN
  • DE

TC4040BF(EL,N)

Part No TC4040BF(EL,N)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356344-TC4040BF(EL,N)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4040BF(EL,N) CAD Model

Description

The TC4040BF(EL,N) is a high-speed CMOS 12-stage binary counter manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed for use in a wide variety of digital logic applications requiring frequency division, counting, and timing functions. Its high noise immunity and low power consumption make it suitable for both battery-operated and industrial environments.

Applications

  • Frequency dividers
  • Time delay circuits
  • Counting circuits
  • Control systems
  • Digital clocks
  • Automotive electronics

Features

  • High-Speed Operation: Offers fast counting speeds due to CMOS technology.
  • 12-Stage Binary Counter: Provides 12 stages of binary counting.
  • Fully Static Operation: Allows the clock to be stopped without losing data.
  • Standardized Symmetrical Output Characteristics: Ensures uniform output drive capabilities.
  • Wide Operating Voltage Range: Operates from 3V to 18V, providing flexibility in power supply design.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Low Power Consumption: Extends battery life in portable applications.

Benefits

  • Versatile Counting: The 12 stages allow for precise frequency division and counting in various applications.
  • Reliable Operation: High noise immunity and wide operating voltage ensure robust performance.
  • Energy Efficient: Low power consumption minimizes energy waste and heat generation.
  • Easy Integration: Standard pinout and CMOS compatibility simplify design and integration into existing systems.
  • Reduced Component Count: Integrates the counting function into a single chip, reducing board space and cost.

Additional Details

The TC4040BF(EL,N) features a reset input that allows the counter to be cleared to a zero state. All outputs are buffered, providing high fan-out capability. The device is available in a flat package. The operating temperature range is typically -40°C to +85°C, making it suitable for a range of environmental conditions. Its CMOS construction contributes to its excellent noise margin and stable operation over temperature variations.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess