EN
  • EN
  • DE

TC4027BAP

Part No TC4027BAP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356333-TC4027BAP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4027BAP CAD Model

Description

The TC4027BAP is a dual J-K flip-flop integrated circuit manufactured by Toshiba Semiconductor and Storage. As part of the TC4000 series, this CMOS device provides two independent J-K flip-flops within a single package. J-K flip-flops are versatile sequential logic elements used for data storage, counting, and shift register applications.

Applications:

  • Data storage in digital systems.
  • Frequency dividers and counters.
  • Shift registers for serial-to-parallel data conversion.
  • Control circuits for sequential logic operations.
  • Memory elements in simple digital systems.

Features:

  • Dual J-K Flip-Flops: Contains two independent J-K flip-flops.
  • Set and Reset Inputs: Allows for asynchronous set and reset operations.
  • CMOS Technology: Provides low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Functions over a broad range of supply voltages.
  • Standard DIP Package: Facilitates easy integration into circuit designs.

Benefits:

  • Versatile Logic Element: Can be used in various sequential logic applications.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient designs.
  • High Noise Immunity: Ensures reliable operation in noisy environments.
  • Simplified Circuit Design: Reduces the complexity of designing sequential logic circuits.
  • Easy Integration: Compatible with standard digital logic families.

Each J-K flip-flop in the TC4027BAP has J, K, Clock, Set, and Reset inputs. The J and K inputs are used to control the state of the flip-flop, while the Clock input triggers the state change. The Set and Reset inputs provide asynchronous control, allowing the flip-flop to be set or reset independently of the Clock input. Being a CMOS device, the TC4027BAP offers low static power consumption and excellent noise immunity. It is typically packaged in a standard DIP. Its operating voltage commonly ranges from 3V to 15V, allowing for flexible integration into various digital systems. The TC4027BAP is widely used in educational and hobbyist projects, as well as in professional digital circuit designs, due to its versatility and reliability.

You May Also Be Interested in

IXYS
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.7999
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
Pulse
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess