EN
  • EN
  • DE

TC4016BF

Part No TC4016BF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description C2MOS DIGITAL INTERGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356307-TC4016BF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4016BF CAD Model

Description

The TC4016BF is a quad bilateral switch manufactured by Toshiba Semiconductor and Storage. It's part of the TC4000 series and utilizes CMOS technology. This device contains four independent bilateral switches, each controlled by a single control input. These switches can conduct signals in either direction, making them versatile for a variety of analog and digital signal routing applications.

Applications:

  • Analog signal switching and multiplexing
  • Digital signal routing
  • Logic level translation
  • Sample-and-hold circuits
  • Analog-to-digital and digital-to-analog conversion

Features:

  • Quad Bilateral Switches: Contains four independent switches.
  • Bilateral Conduction: Signals can pass in either direction through the switch.
  • Single Control Input per Switch: Each switch is controlled by a single digital input.
  • CMOS Logic: Low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Flexible operation with varying supply voltages.
  • Low ON Resistance: Minimizes signal loss when the switch is on.
  • High OFF Resistance: Maximizes signal isolation when the switch is off.

Benefits:

  • Versatile Signal Routing: Allows flexible routing of analog and digital signals.
  • Simplified Multiplexing: Can be used to create multiplexers for selecting one of several input signals.
  • Efficient Logic Level Translation: Can convert between different logic voltage levels.
  • Reduced Power Consumption: CMOS technology minimizes power usage.
  • Improved Signal Integrity: Low ON resistance and high OFF resistance ensure minimal signal distortion.

Additional Details:

The TC4016BF comes in a Flat Package. Each switch is independently controlled. When the control input is high, the switch is closed (conducting), and when the control input is low, the switch is open (non-conducting). The switches exhibit low ON resistance, which means minimal voltage drop across the switch when it's conducting. The high OFF resistance ensures minimal leakage current when the switch is off. The datasheet contains detailed specifications, including ON resistance, OFF resistance, switching speeds, and voltage limits.

You May Also Be Interested in

IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
NXP / Nexperia
Lowest to $7.8205
Atmel
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess