EN
  • EN
  • DE

RA-05333G

Part No RA-05333G
Manufacturer MERITEK ELECTRONICS CORPORATION
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1200570-RA-05333G
Categories Custom Parts
Manufacturer MERITEK ELECTRONICS CORPORATION
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RA-05333G CAD Model

Description

The RA-05333G is a type of electronic component manufactured by MERITEK ELECTRONICS CORPORATION. Based on the part number, it is likely an inductor, but without access to datasheets, the specific specifications and purpose is difficult to define with complete confidence.

Applications

  • Power Supplies: Used in DC-DC converters and power management circuits.
  • RF Circuits: Found in filters, oscillators, and impedance matching networks.
  • EMI Filtering: Employed to suppress electromagnetic interference.
  • Signal Conditioning: Used in various signal processing applications.

Features

  • Shielded Construction: Minimizes electromagnetic interference.
  • High Current Capability: Designed to handle significant current levels.
  • Low DC Resistance: Reduces power losses and improves efficiency.
  • Surface Mount Technology: Suitable for automated assembly processes.

Benefits

  • Improved Power Efficiency: Low DC resistance contributes to higher efficiency in power circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic radiation.
  • Compact Size: Allows for dense circuit board layouts.
  • Reliable Performance: Designed for stable operation in demanding environments.

Technical Specifications

The precise specifications of the RA-05333G will vary depending on its exact design and application. Key parameters include inductance value (in microhenries or millihenries), DC resistance (in ohms), saturation current (in amps), and self-resonant frequency (in MHz). Operating temperature range is a critical factor. It is essential to consult the manufacturer's datasheet for detailed specifications and application notes before using this component. The 'G' suffix may indicate RoHS compliance.

You May Also Be Interested in

PLX
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
NANYA
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess