EN
  • EN
  • DE

TC3W01F

Part No TC3W01F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 2-TO-3 LINE DECODER WITH ENABLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356266-TC3W01F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC3W01F CAD Model

Description

The TC3W01F is a low-voltage single-gate logic gate manufactured by Toshiba Semiconductor and Storage. This device is typically a buffer or inverter, designed for use in a wide range of digital electronic applications. Its small size and low power consumption make it ideal for portable devices and other applications where space and power are at a premium.

Applications

  • Portable Electronics: Used in smartphones, tablets, and laptops as a basic logic element.
  • Consumer Electronics: Employed in televisions, set-top boxes, and other home entertainment devices.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs) and other industrial automation equipment.
  • Automotive Electronics: Used in various automotive control units for signal buffering and inversion.
  • Medical Devices: Found in medical diagnostic and monitoring equipment for logic-level manipulation.

Features

  • Single-Gate Logic: Contains a single logic gate (buffer or inverter) for basic logic functions.
  • Low-Voltage Operation: Operates at low voltage levels (typically 3.3V or 5V), making it compatible with modern digital circuits.
  • Small Package: Available in small surface-mount packages (e.g., SOT-23), minimizing board space requirements.
  • High-Speed Switching: Offers fast switching speeds for high-frequency applications.
  • Low Power Consumption: Designed for minimal power usage, extending battery life in portable devices.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, suitable for various environments.

Benefits

  • Basic Logic Functionality: Provides essential buffering or inversion functions for digital circuits.
  • Compact Size: Enables high-density circuit design with its small footprint.
  • Power Efficiency: Reduces overall system power consumption, improving energy efficiency.
  • High Performance: Delivers reliable performance in high-speed digital systems.
  • Wide Compatibility: Compatible with a wide range of digital logic families and voltage levels.
  • Cost-Effective: Offers a low-cost solution for basic logic functions.

Additional Details

The TC3W01F is typically available in a RoHS-compliant package, ensuring environmental compliance. It is designed for surface-mount assembly, simplifying manufacturing processes. The device also includes ESD protection to prevent damage from electrostatic discharge, enhancing its reliability.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess