EN
  • EN
  • DE

TC358720XBG

Part No TC358720XBG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356244-TC358720XBG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC358720XBG CAD Model

Description

The TC358720XBG is a bridge IC manufactured by Toshiba Semiconductor and Storage, designed primarily for converting video signals from one interface to another. Specifically, it converts HDMI inputs to MIPI CSI-2 outputs. This conversion is crucial for connecting devices with HDMI outputs (such as media players, game consoles, or computers) to devices that utilize the MIPI CSI-2 interface, commonly found in mobile devices, embedded systems, and camera modules.

Applications:

  • Mobile Devices: Integrating external HDMI sources with smartphone or tablet camera interfaces.
  • Embedded Systems: Connecting HDMI output devices to embedded systems using MIPI CSI-2 inputs for display processing.
  • Automotive Infotainment: Enabling HDMI displays in automotive systems through MIPI CSI-2 connections.
  • Industrial Cameras: Converting HDMI output from industrial cameras for processing in MIPI CSI-2-based vision systems.
  • Video Conferencing: Integrating HDMI video sources into MIPI CSI-2-based video conferencing setups.

Features:

  • HDMI to MIPI CSI-2 Conversion: Converts HDMI input signals to MIPI CSI-2 output signals for seamless integration.
  • High-Resolution Support: Supports high-definition video resolutions, potentially up to 1080p or higher. Specific resolution capabilities are detailed in the datasheet.
  • Audio Support: Includes support for transmitting audio signals alongside video data.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for portable devices.
  • Compact Packaging: Available in a small form factor that optimizes space utilization in constrained designs.

Benefits:

  • Enhanced Interoperability: Enables connectivity between HDMI-enabled devices and MIPI CSI-2-based systems.
  • High-Quality Video Output: Supports high-resolution video transmission for clear and detailed images.
  • Integrated Multimedia: Facilitates the transmission of both audio and video signals for a comprehensive multimedia experience.
  • Optimized Power Efficiency: Minimizes energy consumption, extending battery life in portable and embedded applications.
  • Simplified System Design: Compact packaging allows for easier integration into various electronic devices.

The TC358720XBG plays a critical role in modern multimedia systems by bridging the gap between HDMI and MIPI CSI-2 interfaces. Its ability to handle high-resolution video and audio, combined with its low power consumption, makes it ideally suited for a wide range of applications, including mobile devices, embedded systems, and automotive infotainment systems. By facilitating the conversion between these two widely used interfaces, the TC358720XBG enables seamless connectivity and enhances the functionality of various electronic devices.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess