EN
  • EN
  • DE

LTC2912CTS8-3#TRMPBF

Part No LTC2912CTS8-3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-8 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active High
Reset Timeout Adjustable/Selectable
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC2912
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2912CTS83TRMPBF,LTC2912CTS8-3#TRMPBFCT,LTC2912CTS8-3#TRMPBFDKR,LTC2912CTS8-3#TRMPBFTR
Standard Package 500
Win Source Part Number 1320542-LTC2912CTS8-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2912CTS8-3#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2912CTS8-3#TRMPBF Product Overview

The LTC2912CTS8-3#TRMPBF is a precision single voltage monitor from Analog Devices Inc., a leader in high-performance analog technology. Engineered for systems that require a reliable and accurate voltage monitoring solution, this product is designed to safeguard your sensitive electronic equipment from voltage-related failures.

Key Features

  • Voltage Monitoring: This device is capable of monitoring a single voltage threshold with high accuracy, ensuring that your system operates within its specified voltage range.
  • Adjustable Threshold: It offers an adjustable threshold voltage setting, providing flexibility to work with a wide range of applications and power supply voltages.
  • Low Power Consumption: The LTC2912CTS8-3#TRMPBF is designed for low power consumption, making it an ideal choice for battery-powered and energy-efficient systems.
  • Compact Package: Housed in a TSOT-23 package, the device occupies minimal board space, which is beneficial for space-constrained applications.
  • Operating Temperature Range: It operates over a wide temperature range, ensuring reliable performance in various environmental conditions.

Applications

The LTC2912CTS8-3#TRMPBF is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Computers and servers
  • Industrial and automotive systems
  • Power supply monitoring
  • Telecommunications equipment

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC2912CTS8-3#TRMPBF is manufactured to meet the highest industry standards, ensuring that it performs consistently over time and under varying conditions. With its robust design and precise voltage monitoring capabilities, this product is a reliable choice for critical applications where voltage accuracy is paramount.

Product Availability

The LTC2912CTS8-3#TRMPBF is available in tape and reel packaging, making it suitable for automated assembly processes. This packaging option, denoted by the 'TRMPBF' suffix, ensures efficient handling and placement during the manufacturing of electronic devices.

If you're looking for a high-quality voltage monitor that combines accuracy, flexibility, and a compact footprint, the LTC2912CTS8-3#TRMPBF from Analog Devices Inc. is an excellent choice to enhance the reliability of your electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4072 $56.2880
90+ $1.1547 $103.9230
135+ $1.1186 $151.0110
185+ $1.0825 $200.2625
240+ $1.0464 $251.1360
320+ $0.9382 $300.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess