The TB9208AN is a car audio preamplifier IC produced by Toshiba Semiconductor and Storage. It is designed to provide a comprehensive audio processing solution for automotive entertainment systems. This IC integrates functions such as input selection, volume control, tone control (bass, treble, and midrange), and fader/balance control. The TB9208AN aims to reduce the number of external components required in car audio systems, leading to more compact and cost-effective designs.
Applications
- Car audio head units
- Automotive infotainment systems
- Vehicle audio amplifiers
- Navigation systems with audio output
Features
- Input selector with multiple inputs
- Electronic volume control
- Three-band tone control (bass, midrange, treble)
- Fader and balance control
- Low distortion and noise
- Built-in mute function
- Standby mode for low power consumption
- Single power supply operation
Benefits
- Simplified audio system design
- Reduced component count
- Improved audio quality through precise tone control
- Enhanced user experience with fader/balance adjustments
- Lower system cost
- Compact solution for space-constrained environments
- Increased system reliability
Additional Details
The TB9208AN is designed to operate within the typical voltage range found in automotive applications, usually between 8V and 16V. It incorporates protection circuitry to withstand common automotive electrical issues, such as voltage surges and reverse polarity. The tone control section allows for fine-tuning of the audio output, catering to different listening preferences. The fader and balance controls enable adjustments to the sound stage, optimizing the listening experience for all occupants. The IC's low distortion and noise characteristics ensure high-fidelity audio reproduction. The built-in mute function helps prevent unwanted audio during certain operations. The standby mode reduces power consumption when the system is not actively used. The device is typically available in a surface-mount package, facilitating automated assembly processes. The datasheet contains precise specifications regarding THD, SNR, input impedance, and operating temperature range.