EN
  • EN
  • DE

IDT7132SA45L48

Part No IDT7132SA45L48
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064432-IDT7132SA45L48
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7132SA45L48 CAD Model

Description

The IDT7132SA45L48 is a high-speed, low-power 2K x 8 Dual-Port Static RAM (SRAM) manufactured by Renesas Electronics America. This device features two independent ports that allow simultaneous, asynchronous access to any memory location. It is designed for applications requiring concurrent data access, such as interprocessor communication, data buffering, and shared memory systems.

Applications

  • Interprocessor communication
  • Data buffering
  • Shared memory systems
  • Real-time data acquisition
  • Network switches and routers

Features

  • Dual-port SRAM: Allows simultaneous read/write access from two independent ports.
  • 2K x 8 memory organization: Provides 2048 bytes of storage.
  • High-speed access: 45ns access time enables fast data transfer.
  • Low power consumption: Minimizes power dissipation, ideal for battery-powered applications.
  • TTL-compatible inputs and outputs: Ensures easy interfacing with TTL logic levels.
  • Asynchronous operation: Each port operates independently without clock synchronization.
  • Available in a LCC package: Suitable for surface-mount assembly, offering compact size.

Benefits

  • Increased system performance: Dual-port architecture enables faster data transfer and processing.
  • Simplified system design: Reduces the complexity of data sharing between processors.
  • Reduced power consumption: Enhances energy efficiency, crucial for portable devices.
  • Improved data integrity: Asynchronous operation reduces the risk of data corruption.
  • Enhanced system reliability: Provides stable and dependable performance in various operating conditions.

Additional Details

The IDT7132SA45L48 operates from a 5V power supply and is designed to function reliably within the industrial temperature range. The dual-port capability allows two independent processors or systems to access the memory simultaneously without contention. This asynchronous operation simplifies system design and improves overall performance. The fast access time of 45ns ensures rapid data transfer for demanding applications. The LCC (Leadless Chip Carrier) package provides a compact and efficient solution for surface-mount assembly, making it suitable for space-constrained applications. This SRAM is a robust and versatile solution for applications requiring high-speed, simultaneous data access from multiple sources.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess