EN
  • EN
  • DE

IDT10494S5Y

Part No IDT10494S5Y
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984948-IDT10494S5Y
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT10494S5Y CAD Model

Description

The IDT10494S5Y is a high-performance clock buffer from Renesas Electronics America, designed to distribute clock signals with minimal skew and jitter. This device is crucial in various applications where precise timing is essential for optimal system performance. The clock buffer ensures that the clock signal reaches all destinations within a system at the same time, preventing timing-related errors and maintaining data integrity.

Applications

  • Networking equipment: Used in routers, switches, and other networking devices to synchronize data transmission.
  • Servers: Essential for maintaining clock synchronization across multiple processors and memory modules.
  • Data storage systems: Ensures accurate timing for data read and write operations in hard drives and solid-state drives.
  • Telecommunications equipment: Facilitates synchronized communication in base stations, telecom switches, and other telecom infrastructure.
  • High-performance computing (HPC): Provides precise clock distribution in supercomputers and other HPC systems.

Features

  • Low Skew: Minimizes timing differences between clock outputs, ensuring synchronized operation.
  • Low Jitter: Reduces unwanted variations in the clock signal, maintaining signal integrity.
  • High Fanout: Capable of driving multiple loads simultaneously without signal degradation.
  • Wide Operating Frequency Range: Supports a broad range of clock frequencies, accommodating diverse application requirements.
  • Low Power Consumption: Operates efficiently, minimizing power usage and heat generation.
  • Output Enable Control: Allows disabling the outputs for testing or power saving purposes.
  • Multiple Output Banks: Provides flexibility in distributing clock signals to different system components.

Benefits

  • Improved System Performance: Precise clock distribution ensures synchronized operation, leading to higher throughput and reduced latency.
  • Enhanced Data Integrity: Minimizing skew and jitter prevents timing-related errors, ensuring reliable data transmission and storage.
  • Increased System Reliability: Stable clock signals contribute to overall system stability and reduce the risk of malfunctions.
  • Reduced Design Complexity: The integrated clock buffer simplifies clock distribution networks, saving board space and reducing design time.
  • Lower Power Consumption: Efficient operation minimizes power usage, leading to cost savings and reduced environmental impact.

Additional Details

The IDT10494S5Y typically operates at a supply voltage of 3.3V or 2.5V, depending on the specific configuration. It comes in various package options such as TSSOP or QFN, which offers space-saving advantages for high-density applications. The device also often incorporates internal termination resistors to improve signal quality and reduce reflections. The operating temperature range is typically specified as industrial grade, ensuring reliable operation in harsh environments.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.9668 $91.9668
2+ $75.4600 $150.9200
3+ $73.1018 $219.3054
4+ $70.7438 $282.9752
5+ $68.3856 $341.9280
6+ $61.3113 $367.8678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess