EN
  • EN
  • DE

TB67B001FTG

Part No TB67B001FTG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355657-TB67B001FTG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB67B001FTG CAD Model

Description

The TB67B001FTG is a single-channel brushed DC motor driver manufactured by Toshiba Semiconductor and Storage. It features a low on-resistance MOSFET output stage for efficient power delivery and minimal heat generation. This driver is designed to provide precise control of DC motors in a variety of applications.

Applications

  • Robotics: Driving motors for locomotion, arm movements, and other robotic functions.
  • Industrial Automation: Controlling motors in conveyor systems, valve actuators, and other industrial equipment.
  • Power Tools: Driving motors in drills, saws, and other handheld power tools.
  • Home Appliances: Controlling motors in washing machines, refrigerators, and other appliances.
  • Office Equipment: Driving motors in printers, scanners, and copiers.

Features

  • Single-Channel H-Bridge: Allows for forward, reverse, and brake control of a single DC motor.
  • Low On-Resistance: Minimizes power loss and heat generation for efficient operation.
  • PWM Control: Enables variable speed control of the motor through pulse-width modulation.
  • Overcurrent Protection: Protects the driver and the motor from excessive current draw.
  • Undervoltage Lockout: Prevents operation when the supply voltage is too low.
  • Thermal Shutdown: Protects the driver from overheating.

Benefits

  • Efficient Motor Control: Low on-resistance minimizes power loss and extends battery life in portable applications.
  • Precise Speed Control: PWM input allows for accurate adjustment of motor speed.
  • Reliable Operation: Built-in protection circuits safeguard against damage from common fault conditions.
  • Simplified Design: Requires minimal external components, streamlining circuit design.
  • Compact Footprint: Small package size allows for integration into space-constrained applications.

Additional Details

The TB67B001FTG operates with a wide supply voltage range, making it suitable for various applications. The PWM control input enables fine-grained motor speed adjustments. The overcurrent protection feature helps to prevent damage to the motor and driver in the event of a fault. The undervoltage lockout feature prevents erratic behavior when the supply voltage is insufficient. The thermal shutdown feature protects the driver from damage due to excessive heat. The surface-mount package facilitates easy assembly and integration into printed circuit boards. The device utilizes advanced MOSFET technology to achieve its low on-resistance and high efficiency.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6407 $51.2560
195+ $0.5258 $102.5310
295+ $0.5093 $150.2435
410+ $0.4929 $202.0890
525+ $0.4765 $250.1625
705+ $0.4272 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess