EN
  • EN
  • DE

UJA1169ATK/F/3Z

Part No UJA1169ATK/F/3Z
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC MINI-CAN SYSTEM BASIS CHIP / System Basis Chip Interface 20-HVSON (3.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel
Applications System Basis Chip
Interface CAN, SPI
Voltage - Supply 3V ~ 28V
Package / Case 20-VFDFN Exposed Pad
Supplier Device Package 20-HVSON (3.5x5.5)
Mounting SMD (SMT)
Base Product Number UJA1169
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-UJA1169ATK/F/3ZCT,935384037431,568-UJA1169ATK/F/3ZTR,568-UJA1169ATK/F/3ZDKR
Standard Package 3,000
Win Source Part Number 1006924-UJA1169ATK/F/3Z
Ultra Librarian 3D Model Ultra Librarian UJA1169ATK/F/3Z CAD Model

Description

The NXP UJA1169ATK/F/3Z is a state-of-the-art System Basis Chip (SBC) designed to support the secure, reliable, and efficient functioning of automotive control units. This compact, integrated component is tailored for use in applications that demand high levels of energy efficiency and robustness, such as body control modules, gateway modules, and various sensor interfaces within a vehicle.

Key Features

  • High Integration: The UJA1169ATK/F/3Z integrates a CAN transceiver, voltage regulator, and watchdog in a single package, reducing the number of individual components required on a board and aiding in cost and space reduction.
  • CAN FD Support: It supports the latest CAN Flexible Data rate (FD) for faster data transmission rates, ensuring compatibility with modern vehicular communication networks.
  • Low Power Consumption: The device features a low-power standby mode with bus wake-up capability, making it ideal for applications requiring minimal quiescent current to conserve battery life.
  • Enhanced Safety: The inclusion of a windowed watchdog timer helps to ensure that the system operates within specified parameters, enhancing the overall safety and reliability of the control unit.
  • Robust Design: Designed to withstand the harsh automotive environment, the UJA1169ATK/F/3Z is compliant with the ISO 11898-2:2016 standard and is AEC-Q100 qualified.

Applications

The versatility of the NXP UJA1169ATK/F/3Z makes it suitable for a variety of automotive applications, such as:

  • Body Control Modules
  • Gateway Modules
  • Powertrain and Engine Control Units
  • Chassis Control Modules
  • Advanced Driver-Assistance Systems (ADAS)

Technical Specifications

With a wide operating voltage range and the ability to interface directly with microcontrollers, the UJA1169ATK/F/3Z is designed to meet the rigorous demands of automotive electronics. The device is available in a small HVSON14 package, ensuring a compact footprint for space-constrained applications.

By integrating the UJA1169ATK/F/3Z into your automotive control systems, you are choosing a product that delivers high performance, reliability, and the quality assurance of NXP Semiconductors, a leading provider of automotive solutions.

You May Also Be Interested in

Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8824 $53.7064
25+ $4.0060 $100.1500
39+ $3.8809 $151.3551
54+ $3.7557 $202.8078
69+ $3.6305 $250.5045
93+ $3.2549 $302.7057
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess