EN
  • EN
  • DE

TB6615PG

Part No TB6615PG
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Description STEPPING MOTOR CONTROLLER / DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264316-TB6615PG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB6615PG CAD Model

Description

The TB6615PG is a dual motor driver IC manufactured by Toshiba Semiconductor and Storage. It's designed to control two DC motors simultaneously or one stepper motor. This IC is suitable for a wide range of applications requiring precise motor control and efficient power management.

Applications:

  • Robotics: Controlling the movement of robots and robotic arms.
  • Toys: Driving motors in remote-controlled cars, trains, and other motorized toys.
  • Office Automation: Powering motors in printers, scanners, and other office equipment.
  • Camera Pan and Tilt Systems: Precise control of camera positioning.
  • Battery-Powered Devices: Efficient motor control in devices where power consumption is critical.

Features:

  • Dual H-Bridge Driver: Allows for independent control of two DC motors or one stepper motor.
  • Low On-Resistance: Reduces power loss and improves efficiency.
  • VM Supply Voltage: Operates from 2.5V to 5.5V, making it suitable for battery-powered applications.
  • Output Current: Can deliver up to 1.2A per channel.
  • Built-in Thermal Shutdown Circuit: Protects the IC from overheating.
  • Built-in Overcurrent Protection Circuit: Prevents damage from excessive current draw.
  • Standby Mode: Reduces power consumption when the motor is not in use.
  • PWM Control: Supports pulse width modulation for precise speed and torque control.

Benefits:

  • Precise Motor Control: Enables accurate and reliable motor operation.
  • High Efficiency: Minimizes power loss, extending battery life in portable devices.
  • Robust Protection: Protects the IC from damage due to overheating and overcurrent conditions.
  • Compact Size: Allows for easy integration into small devices.
  • Simplified Design: Reduces the number of external components required.

Technical Specifications:

  • Supply Voltage (VM): 2.5V - 5.5V
  • Logic Supply Voltage (VCC): 2.7V - 5.5V
  • Output Current (per channel): 1.2A (continuous) / 3.2A (peak)
  • On-Resistance (High + Low side): 0.4 Ω (typical)
  • Operating Temperature: -20°C to 85°C
  • Package: HTSSOP16

You May Also Be Interested in

ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Trinamic Motion Control GmbH
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Sanken
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1819 $50.1837
56+ $1.7902 $100.2512
87+ $1.7343 $150.8841
120+ $1.6784 $201.4080
155+ $1.6224 $251.4720
207+ $1.4546 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,349 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess