EN
  • EN
  • DE

TB6587FG

Part No TB6587FG
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Win Source Part Number 196351-TB6587FG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB6587FG CAD Model

Description

The TB6587FG is a stepping motor driver IC designed for precise and efficient control of two-phase bipolar stepping motors. It utilizes a PWM chopper drive system to ensure smooth and accurate motor operation. The device integrates various protection features, including overcurrent detection and thermal shutdown, enhancing the reliability of the system.

Applications:

  • Office Automation Equipment: Printers, scanners, and copiers requiring precise motor control for paper feeding and print head positioning.
  • Amusement Machines: Slot machines and other gaming devices utilizing stepping motors for reel control and other mechanical movements.
  • Industrial Equipment: Robotics and factory automation systems where precise positioning and smooth motion are critical.
  • Home Appliances: Robotic vacuum cleaners and other automated home devices requiring precise motor control.

Features:

  • PWM Chopper Drive System: Provides smooth and efficient current control, reducing motor noise and vibration.
  • Two-Phase Bipolar Stepping Motor Driver: Specifically designed for driving two-phase bipolar stepping motors.
  • Overcurrent Detection (OCD): Protects the IC and the motor from damage due to excessive current.
  • Thermal Shutdown (TSD): Prevents overheating and ensures reliable operation.
  • Built-in Protection Circuits: Incorporates short circuit protection and undervoltage lockout.

Benefits:

  • Precise Motor Control: PWM chopper system ensures accurate positioning and smooth movement.
  • Enhanced Reliability: Overcurrent and thermal protection circuits guarantee stable and safe operation.
  • Simplified Design: Integrated features reduce the need for external components, simplifying the circuit design.
  • Reduced Power Consumption: Efficient PWM chopper design minimizes power dissipation.
  • Compact Size: Suitable for space-constrained applications.

Additional Details:

The TB6587FG integrates overcurrent detection (OCD) and thermal shutdown (TSD) circuits, which safeguard the IC and the motor from potential damage due to excessive current or heat. The PWM chopper system enables precise current control, resulting in smoother and more efficient motor operation. The device is designed to operate with a wide range of power supply voltages, making it versatile for various applications. The compact package facilitates easy integration into space-constrained environments. The TB6587FG is suitable for driving two-phase bipolar stepping motors with a specific current capacity (consult the datasheet for the exact value). It supports full-step, half-step, and micro-step driving modes, providing flexibility in controlling motor resolution and smoothness. The integrated error detection, overcurrent protection, and thermal shutdown contribute to the IC's robust and reliable operation in demanding environments. This makes it well-suited for applications that require precision and reliability in motor control.

You May Also Be Interested in

Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $2.3760
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
Trinamic Motion Control GmbH
Lowest to $16.0041
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess