EN
  • EN
  • DE

CLC420BJE

Part No CLC420BJE
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052337-CLC420BJE
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLC420BJE CAD Model

Description

The CLC420BJE is a wideband, low power operational amplifier from Texas Instruments (formerly National Semiconductor). It is designed for applications requiring high speed and low distortion, making it suitable for various signal processing and communication systems.

Applications

  • High-speed data acquisition systems
  • Video amplification and buffering
  • ADC/DAC buffering
  • Cable drivers
  • Communication systems
  • Test and measurement equipment

Features

  • Wide bandwidth: Typically 240 MHz (-3dB)
  • High slew rate: Typically 450 V/µs
  • Low distortion: -72 dBc THD at 5 MHz
  • Low input voltage noise: 4.5 nV/√Hz
  • Low supply current: 4.5 mA
  • Wide supply voltage range: ±2.5V to ±6V
  • Available in various packages: Including SOIC and PDIP

Benefits

  • Improved signal fidelity: Low distortion ensures accurate signal amplification.
  • Enhanced performance in high-speed applications: Wide bandwidth and high slew rate allow for processing of fast signals.
  • Reduced power consumption: Low supply current contributes to energy efficiency.
  • Versatile application: Wide supply voltage range offers flexibility in different system designs.
  • Lower noise floor: Low input voltage noise minimizes noise contamination.

Additional Details

The CLC420BJE's combination of high speed, low distortion, and low noise makes it an excellent choice for demanding applications. It's internal architecture is optimized for driving capacitive loads and maintaining stability. Key specifications include an input impedance of typically 1 MΩ and an output impedance of a few ohms. The amplifier's gain is typically specified in open-loop configuration, but external resistors can be used to set a precise closed-loop gain. Proper bypassing of the power supplies is recommended to ensure optimal performance and stability. The device is typically available in an 8-pin PDIP package.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess