The TB6571FG is a PWM chopper-type stepping motor driver IC designed for a wide range of applications. This IC integrates key functionalities, including a clock generator, allowing for precise and efficient motor control. It operates on a single power supply, simplifying the overall system design.
Applications:
- Office automation equipment: Printers, scanners, and copiers.
- Amusement machines: Pachinko machines, slot machines, and other gaming devices.
- Home appliances: Robotic vacuum cleaners, refrigerators, and washing machines.
- Industrial equipment: Textile machines, dispensing machines, and factory automation systems.
Features:
- PWM Chopper Type: Provides efficient and precise current control, reducing heat dissipation and improving motor performance.
- Built-in Clock Generator: Simplifies circuit design and reduces the number of external components required.
- Single Power Supply Operation: Allows for easy integration into existing systems with a single power source.
- Overcurrent Protection: Protects the IC and the motor from damage due to excessive current.
- Thermal Shutdown Circuit: Prevents overheating and ensures reliable operation.
- Error Detection Output: Provides a signal when an error condition is detected, allowing for prompt corrective action.
- Compact Package: Available in a small surface-mount package for space-saving designs.
Benefits:
- Improved Motor Control: The PWM chopper ensures smooth and precise motor control, resulting in enhanced performance.
- Simplified System Design: The integrated clock generator and single power supply operation reduce the complexity of the overall system.
- Enhanced Reliability: Overcurrent protection and thermal shutdown features protect the IC and the motor from damage, ensuring reliable operation.
- Reduced Power Consumption: The efficient PWM chopper design minimizes power dissipation, reducing energy costs.
- Cost-Effective Solution: The integrated features and compact package reduce the overall system cost.
Additional Details:
The TB6571FG also features a built-in error detection circuit, which provides an output signal when an error condition is detected. This allows for prompt corrective action, preventing further damage to the system. The IC is available in a compact surface-mount package, making it suitable for space-constrained applications. This motor driver is suitable for driving two-phase stepping motors with output currents up to 2.5A. It supports full-step, half-step, and micro-step driving modes, providing flexibility in controlling motor resolution and smoothness. The integrated error detection, overcurrent protection, and thermal shutdown contribute to the IC's robust and reliable operation in demanding environments.