EN
  • EN
  • DE

SIT1602BI-82-33E-25.000000

Part No SIT1602BI-82-33E-25.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ H/LV-CMOS / 25 MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr SiTime
Series SiT1602B
Package Strip
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output HCMOS, LVCMOS
Voltage - Supply 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 4.5mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.039" (1.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1473-SIT1602BI-82-33E-25.000000G,SIT1602BI-82-33E-25.000000T,SIT1602BI-82-33E-25.000000S,SIT1602BI-82-33E-25.000000X,1473-SIT1602BI-82-33E-25.000000,SIT1602BI-82-33E-25.000000Y,1473-SIT1602BI-82-33E-25.000000D,1473-SIT1602BI-82-33E-25.000000E,1473-SIT1602BI-82-33E-25.000000E-ND,1473-SIT1602BI-82-33E-25.000000X,SIT1602BI-82-33E-25.000000D,1473-SIT1602BI-82-33E-25.000000Y,1473-SIT1602BI-82-33E-25.000000D-ND,SIT1602BI-82-33E-25.000000E,1473-SIT1602BI-82-33E-25.000000G-ND,SIT1602BI-82-33E-25.000000G,3417-SIT1602BI-82-33E-25.000000,1473-SIT1602BI-82-33E-25.000000T-ND,1473-SIT1602BI-82-33E-25.000000S,1473-SIT1602BI-82-33E-25.000000X-ND,1473-SIT1602BI-82-33E-25.000000T,1473-SIT1602BI-82-33E-25.000000Y-ND
Standard Package 1
Win Source Part Number 1009147-SIT1602BI-82-33E-25.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602BI-82-33E-25.000000 CAD Model

Description

The SiTIME SIT1602BI-82-33E-25.000000 is a crystal oscillator with a frequency of 25 MHz.

  • Series: SiT1602B
  • Type: XO (Standard)
  • Frequency: 25 MHz
  • Height - Seated (Max): 0.039" (1.00mm)
  • Standard Package: 1
  • Mounting Type: Surface Mount
  • Package/Case: 4-SMD, No Lead
  • Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • Base Resonator: MEMS
  • HTSUS: 8542.39.0001
  • Manufacturer: SiTIME
  • Win Source Part Number: 1009147

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess