EN
  • EN
  • DE

TB6556F

Part No TB6556F
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Description 3-Phase Full-Wave Sine-Wave PWM Brushless Motor Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264306-TB6556F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB6556F CAD Model

Description

The TB6556F is a PWM chopper-type single-channel DC brushed motor driver manufactured by Toshiba Semiconductor and Storage. It's designed for applications requiring precise and efficient motor control, such as robotics, industrial equipment, and consumer electronics. This driver integrates various protection features to ensure reliable operation.

Applications

  • Robotics: Driving motors for locomotion and actuation.
  • Industrial Equipment: Controlling motors in machinery and automation systems.
  • Consumer Electronics: Used in printers, scanners, and other devices with DC motors.
  • Office Automation Equipment: Driving motors in paper handling and other mechanisms.
  • Gaming Machines: Controlling motors in slot machines and other gaming devices.

Features

  • PWM Chopper Drive: Enables precise motor speed control with high efficiency.
  • Single-Channel Driver: Designed for driving a single DC brushed motor.
  • Built-in Protection Circuits: Includes overcurrent, undervoltage, and thermal shutdown protection.
  • Forward, Reverse, Brake, and Stop Modes: Offers versatile motor control options.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.

Benefits

  • Precise Motor Control: PWM chopper drive allows for accurate speed and torque control.
  • High Efficiency: Low on-resistance and efficient switching minimize power loss.
  • Improved Reliability: Built-in protection circuits prevent damage from overcurrent, undervoltage, and overheating.
  • Simplified Design: Integrates multiple functions into a single IC, reducing component count.
  • Compact Size: Small package allows for easy integration into various applications.

Additional Details

The TB6556F operates with a specified supply voltage range and delivers a defined output current. Key specifications include PWM frequency, on-resistance, and protection circuit thresholds. The datasheet provides detailed information on pin assignments, application circuits, and thermal characteristics. Proper heat sinking may be required depending on the motor load and operating conditions to ensure that the IC remains within its safe operating temperature limits. The device is designed to be controlled by a microcontroller or other digital logic, allowing for flexible and programmable motor control.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $2.3760
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Sanken
Need more? Email Us
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.6232
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess