EN
  • EN
  • DE

TB6523FN

Part No TB6523FN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355590-TB6523FN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB6523FN CAD Model

Description

The TB6523FN is a three-phase brushless DC (BLDC) motor driver IC produced by Toshiba Semiconductor and Storage. It is designed for applications requiring efficient and precise control of BLDC motors, especially in systems with moderate voltage and current demands. This integrated circuit incorporates essential functionalities necessary for motor driving, providing a compact and optimized solution for various applications.

Applications:

  • Fan Motors: Used in cooling fans for electronic devices and appliances.
  • Pumps: Employed in small water pumps and other fluid transfer systems.
  • Office Equipment: Found in printers, scanners, and other office automation equipment for motor-driven functions.
  • Home Appliances: Utilized in appliances such as refrigerators, washing machines, and air conditioners.
  • Robotics: Suitable for small robotic applications requiring precise and efficient motor control.

Features:

  • Three-Phase BLDC Motor Driver: Designed specifically for driving three-phase brushless DC motors.
  • PWM Control: Implements Pulse Width Modulation (PWM) for efficient and precise motor speed control.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), thermal shutdown (TSD), and undervoltage lockout (UVLO) to protect the IC and motor.
  • Sensorless Drive: Capable of sensorless motor control, eliminating the need for external Hall sensors.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.
  • Compact Package: Available in a small surface-mount package for space-saving designs.

Benefits:

  • Efficient Motor Control: The PWM control method provides high efficiency and precise speed regulation for BLDC motors.
  • Enhanced Reliability: Integrated protection circuits prevent damage from overcurrent, overtemperature, and undervoltage conditions.
  • Simplified Design: Sensorless drive capability eliminates the need for external Hall sensors, reducing component count and complexity.
  • Low Power Consumption: Low on-resistance and optimized design minimize power loss, leading to efficient operation.
  • Compact Footprint: The small package size allows for integration into space-constrained applications.

Additional Details:

The TB6523FN typically operates with a supply voltage range of 4.5V to 24V and can deliver a continuous output current of up to 1.5A. The device incorporates advanced control algorithms for smooth and stable motor operation. It is commonly available in a QFN or similar compact package. The sensorless drive capability is achieved through back-EMF sensing, which eliminates the cost and complexity of Hall sensors. It provides a cost-effective and reliable solution for driving BLDC motors in a wide range of applications requiring efficient and precise control.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
Lowest to $5.7999
STMicroelectronics
Need more? Email Us
KEC
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess