EN
  • EN
  • DE

MLZ1608M150WT000

Part No MLZ1608M150WT000
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 15UH 200MA 1.5 OHM SMD / 15 µH Shielded Multilayer Inductor 200 mA 1.5Ohm 0603 (1608 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr TDK Corporation
Series MLZ
Package Tape & Reel
Type Multilayer
Material - Core Ferrite
Inductance 15 µH
Tolerance ±20%
Current Rating (Amps) 200 mA
Current - Saturation (Isat) 70mA
Shielding Shielded
DC Resistance (DCR) 1.5Ohm
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 2 MHz
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.037" (0.95mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names 445-MLZ1608M150WT000DKR,445-MLZ1608M150WT000TR,445-MLZ1608M150WT000CT
Standard Package 4,000
Win Source Part Number 1110058-MLZ1608M150WT000
Ultra Librarian 3D Model Ultra Librarian MLZ1608M150WT000 CAD Model

Description

The MLZ1608M150WT000 is a multilayer chip inductor manufactured by TDK Corporation. This component is designed for high-frequency applications and is characterized by its small size, high Q-factor, and excellent inductance stability. It's commonly used in RF circuits, impedance matching, and filtering applications.

Applications

  • RF circuits: Impedance matching, filtering, and tuning in RF amplifiers and mixers.
  • Wireless communication: Matching and filtering in Bluetooth, Wi-Fi, and cellular devices.
  • Mobile devices: Filtering and impedance matching in smartphones and tablets.
  • High-frequency circuits: Inductance elements in high-speed data transmission lines.
  • Power supplies: Inductors for DC-DC converters and power filtering.

Features

  • Multilayer construction: Provides high inductance values in a small package.
  • High Q-factor: Minimizes energy loss and improves circuit performance.
  • Excellent inductance stability: Maintains inductance value over temperature and frequency.
  • Small size: Allows for high-density mounting on PCBs.
  • Surface mount design: Facilitates automated assembly and reduces board space.

Benefits

  • Improved RF performance: High Q-factor ensures low signal loss and efficient circuit operation.
  • Stable circuit characteristics: Inductance stability ensures consistent performance over varying conditions.
  • Reduced board space: Small size allows for compact circuit designs.
  • Simplified assembly: Surface mount design facilitates automated assembly processes.
  • Enhanced reliability: Robust construction ensures long-term performance.

Additional Details

The MLZ1608M150WT000 has an inductance value of 15μH, and the 1608 indicates the size (1.6mm x 0.8mm). Key specifications include the rated current, self-resonant frequency (SRF), and DC resistance (DCR). The inductor is constructed using ceramic materials with a high-permeability ferrite core, enabling high inductance values in a small form factor. It is designed to meet or exceed industry standards for passive components, ensuring high quality and reliability. It is typically used in applications where a small, high-performance inductor is required, such as in impedance matching networks, filters, and RF tuning circuits. It's also available in different inductance values and tolerances to meet specific circuit requirements.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
955+ $0.0524 $50.0420
2,330+ $0.0430 $100.1900
3,600+ $0.0417 $150.1200
4,965+ $0.0403 $200.0895
6,415+ $0.0390 $250.1850
8,575+ $0.0350 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess