EN
  • EN
  • DE

TB6500AH

Part No TB6500AH
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 2 PHASE BIPOLAR STEPPER + FULL BRIDGE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355585-TB6500AH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB6500AH CAD Model

Description

The TB6500AH is a PWM chopper-type single-channel DC brushed motor driver manufactured by Toshiba Semiconductor and Storage. Designed for applications requiring efficient and reliable motor control, it integrates advanced features to enhance performance and protection.

Applications:

  • Robotics: Drives small to medium sized robots needing precise motor control.
  • Automated Guided Vehicles (AGVs): Controls the drive motors in AGVs for warehouse and factory automation.
  • Power Tools: Used in cordless drills and other power tools requiring efficient motor drive.
  • Home Appliances: Controls motors in appliances like vacuum cleaners and dishwashers.
  • Industrial Equipment: Implemented in various industrial applications requiring DC motor control.

Features:

  • PWM Chopper-Type Driver: Enables efficient and smooth motor control through Pulse Width Modulation.
  • Single-Channel Configuration: Designed to drive a single DC brushed motor.
  • Built-In Protection Circuits: Includes overcurrent detection, thermal shutdown, and undervoltage lockout to protect the driver and motor.
  • Low On-Resistance: Minimizes power loss and heat generation, improving efficiency.
  • Brake Function: Provides a brake function to quickly stop the motor.

Benefits:

  • Efficient Motor Control: Optimizes power usage and minimizes heat, enhancing motor performance and longevity.
  • Robust Protection: Prevents damage to the driver and motor from common electrical faults.
  • Reliable Operation: Ensures consistent performance in demanding applications.
  • Compact Design: Allows for easy integration into small and lightweight devices.
  • Simplified System Integration: Reduces the number of external components required, simplifying system design.

Additional Details:

The TB6500AH operates with a wide range of supply voltages, making it adaptable to various power source configurations. The PWM chopper control efficiently regulates the motor's speed and torque by adjusting the duty cycle of the PWM signal. Its built-in protection features safeguard against overcurrent, thermal overload, and undervoltage conditions, ensuring reliability. The low on-resistance of the MOSFETs minimizes power dissipation, improving overall system efficiency and reducing the need for extensive heat sinking. The brake function enables rapid motor stopping, improving responsiveness and safety in dynamic applications. It is commonly packaged in a surface mount configuration for ease of assembly and efficient use of PCB space.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess