EN
  • EN
  • DE

CLF10040T-150M-CA

Part No CLF10040T-150M-CA
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 15UH 2.5A 48 MOHM SMD / Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 2.5A 0.048Ohm DCR Automotive T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Series CLF-CA
Packaging Reel package
Type Wirewound
Material - Core Ferrite
Inductance 15μH
Tolerance ±20%
Current Rating 2.5A
Current - Saturation 3.2A
Shielding Shielded
DC Resistance (DCR) 48 mOhm Max
Ratings AEC-Q200
Operating Temperature Range -40°C ~ 105°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Dimension 0.394" L x 0.382" W (10.00mm x 9.70mm)
Height - Seated (Maximum) 0.161" (4.10mm)
Win Source Part Number 771566-CLF10040T-150M-CA
Popularity Medium
Supply and Demand Status Limited
Family Name CLF-CA
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CLF10040T-150M-CA CAD Model

Description

The CLF10040T-150M-CA is a wire-wound ferrite inductor manufactured by TDK Corporation. Inductors are passive electronic components used for energy storage and filtering in electronic circuits.

Applications:

  • Power Supplies: Used in DC-DC converters and power supply circuits for filtering and energy storage.
  • EMI Filtering: Used in EMI (Electromagnetic Interference) filters to suppress unwanted noise.
  • Signal Filtering: Used in signal processing circuits for filtering specific frequency bands.
  • RF Circuits: Employed in RF circuits for impedance matching and tuning.
  • Energy Storage: Used for energy storage in various electronic applications.

Features:

  • Wire-Wound Construction: Constructed with a wire wound around a ferrite core, providing high inductance.
  • Ferrite Core: Utilizes a ferrite core material known for its high permeability and low losses.
  • High Current Capacity: Designed to handle relatively high current levels without saturation.
  • Low DC Resistance: Exhibits low DC resistance, minimizing power losses.
  • SMD Package: Designed for surface mount technology (SMT) for easy assembly.
  • 15µH Inductance: Possesses an inductance value of 15µH.

Benefits:

  • Efficient Energy Storage: Ferrite core enables efficient energy storage with minimal losses.
  • Effective EMI Suppression: Provides effective EMI suppression in electronic circuits.
  • High Current Handling: Capable of handling high current levels without significant performance degradation.
  • Easy Assembly: SMD package facilitates easy and cost-effective automated assembly.
  • Stable Performance: Offers stable inductance and performance over a wide temperature range.

Additional Details:

The CLF10040T-150M-CA is characterized by its inductance value (15µH), DC resistance (DCR), saturation current, and self-resonant frequency (SRF). The saturation current specifies the maximum current that can be applied before the inductance drops significantly. The SRF indicates the frequency at which the inductor becomes capacitive. The inductor is designed to meet industry standards for safety and performance. Proper soldering techniques are crucial for reliable performance. Refer to the product datasheet for detailed specifications provided by TDK.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess