EN
  • EN
  • DE

TB62D516XBG

Part No TB62D516XBG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1446+
Reference case BGA
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757129-TB62D516XBG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB62D516XBG CAD Model

Description

The TB62D516XBG is a stepping motor driver from Toshiba Semiconductor and Storage, designed for controlling bipolar stepping motors in a variety of applications. This driver integrates MOSFETs and control logic, providing efficient and precise motor control with built-in protection features.

Applications

  • Office Automation Equipment: Used in printers, scanners, and copiers to control motor movements.
  • Industrial Automation: Employed in robotics, CNC machines, and factory automation systems.
  • Home Appliances: Provides motor control in appliances such as washing machines and refrigerators.
  • Gaming Machines: Used in slot machines and other gaming devices for precise motor control.
  • Security Systems: Provides accurate movement control in surveillance cameras and access control systems.

Features

  • Bipolar Stepping Motor Control: Designed for driving bipolar stepping motors.
  • Integrated MOSFETs: Includes built-in MOSFETs for efficient power switching.
  • Microstepping Capability: Supports microstepping for smoother and more precise motor control.
  • Overcurrent Protection: Protects the driver and motor from excessive current draw.
  • Thermal Shutdown: Shuts down the driver if the temperature exceeds a safe limit.

Benefits

  • Precise Motor Control: Microstepping capability allows for smooth and accurate motor movements.
  • Efficient Operation: Integrated MOSFETs minimize power dissipation.
  • Enhanced Protection: Overcurrent protection and thermal shutdown prevent damage to the driver and motor.
  • Simplified Design: Integrates control logic and power devices, simplifying circuit design.
  • Reliable Performance: Provides consistent and reliable motor control in demanding applications.

Additional Details

The TB62D516XBG typically comes in a surface-mount package. It requires an external power supply and control signals for operation. Specific electrical characteristics, such as operating voltage, current rating, and microstepping resolution, can be found in the product datasheet. This stepping motor driver is ideal for applications requiring precise and efficient motor control with built-in protection features.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2770 $64.9390
16+ $7.6126 $121.8016
24+ $7.3747 $176.9928
33+ $7.1367 $235.5111
42+ $6.8988 $289.7496
57+ $6.1850 $352.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess