EN
  • EN
  • DE
  • IT

TB62247AFG(OC8)

Part No TB62247AFG(OC8)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description Analog / Linear ICs (S&D, non Std., MPP) Part 1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1035953-TB62247AFG(OC8)
Categories PMIC - Voltage Regulators - Linear
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB62247AFG(OC8) CAD Model

Description

The TB62247AFG(OC8) is a bipolar stepping motor driver from Toshiba Semiconductor, designed to control two-phase bipolar stepping motors. It utilizes a PWM chopper system, ensuring smooth and efficient motor operation. The device is particularly well-suited for applications that require precise motor control and low noise operation.

Applications:

  • Printers and scanners: Used for precise paper feeding and carriage movement.
  • Surveillance cameras: Employed in PTZ (Pan, Tilt, Zoom) cameras for accurate directional control.
  • Office automation equipment: Including fax machines and copiers, where precise motor control is necessary.
  • Factory automation: Utilized in robotic systems and automated assembly lines for accurate positioning.
  • Amusement machines: Such as slot machines and gaming devices, requiring reliable and precise motor operation.

Features:

  • PWM Chopper Drive: Provides efficient and smooth motor control with minimal noise.
  • Bipolar Stepping Motor Control: Specifically designed for two-phase bipolar stepping motors.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD) for enhanced reliability.
  • Low On-Resistance: Minimizes power loss and reduces heat generation, improving overall efficiency.
  • Micro-stepping Capability: Supports micro-stepping for finer resolution and smoother motor movement.
  • Simple Control Interface: Enables easy integration with microcontrollers and other control systems.

Benefits:

  • Smooth and Quiet Motor Operation: Achieves precise and consistent motor control with reduced noise.
  • High Efficiency: Minimizes power consumption and reduces heat generation.
  • Robust Protection: Prevents damage to the driver and motor from various fault conditions.
  • Easy Integration: Simplifies system design and reduces development time.
  • Enhanced Reliability: Ensures stable and dependable performance in demanding applications.

Technical Specifications:

The TB62247AFG(OC8) typically operates with a voltage range of 10V to 42V. It offers output current capabilities of up to 2.5A per channel. The micro-stepping function allows for division of a full step into smaller increments, enhancing resolution. The IC also includes a power-saving mode to reduce current consumption when the motor is idle.

This stepping motor driver provides a reliable and efficient solution for applications requiring precise and quiet motor control. Its integrated protection features and straightforward interface make it an excellent choice for various industrial and consumer applications.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Fremont Micro Devices USA
Lowest to $0.0737
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2825 $58.1075
23+ $4.9482 $113.8086
36+ $4.7809 $172.1124
51+ $4.4466 $226.7766
66+ $4.2794 $282.4404
82+ $4.1123 $337.2086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,440 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess