EN
  • EN
  • DE
  • IT

SG109T-JAN

Part No SG109T-JAN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5.05V 1A TO39  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Bulk
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 25V
Voltage - Output (Min/Fixed) 5.05V
Current - Output 1A
Current - Quiescent (Iq) 10 mA
Protection Features Over Temperature
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Base Product Number SG109
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1259-1165,1259-1165-MIL,M38510/10701BXA,Q11244981,Q12118148,Q12919212
Standard Package 50
Win Source Part Number 1031291-SG109T-JAN
Ultra Librarian 3D Model Ultra Librarian SG109T-JAN CAD Model

Description

Product Overview: SG109T-JAN from Microchip Technology

The SG109T-JAN is a high-performance, precision integrated circuit from Microchip Technology, designed for demanding applications that require stable and reliable voltage references. This product is part of Microchip's extensive range of semiconductor solutions, renowned for their quality and durability.

Key Features

  • High Precision: The SG109T-JAN offers a precise voltage reference with low temperature coefficients, ensuring accuracy and consistency in performance across a range of operating conditions.
  • Stability: Built for long-term stability, this voltage reference maintains its accuracy over time, making it an ideal choice for critical applications where calibration or stability is paramount.
  • Wide Operating Temperature Range: It is designed to operate effectively across a broad temperature range, catering to applications that may be exposed to extreme environmental conditions.
  • Low Noise: The device features low noise output, which is crucial for sensitive electronics and precision instrumentation, minimizing interference and signal distortion.
  • Package Options: The SG109T-JAN is available in a variety of package options to suit different assembly and space requirements.

Applications

The SG109T-JAN is versatile and can be used in a multitude of applications, including:

  • High-precision data acquisition systems
  • Industrial control systems
  • Medical equipment
  • Test and measurement instruments
  • Automotive electronics

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SG109T-JAN has undergone rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and commercial applications. With its robust design and proven performance, the SG109T-JAN is a reliable choice for designers and engineers seeking a dependable voltage reference solution.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Toshiba Semiconductor and Storage
Need more? Email Us
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess