EN
  • EN
  • DE
  • IT

TL750L05QP

Part No TL750L05QP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Dropout Voltage 600 mV
Lead Free Contains Lead
Quiescent Current 1 mA
RoHS Compliant
Win Source Part Number 1039012-TL750L05QP
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL750L05QP CAD Model

Description

The TL750L05QP is a high-quality low-dropout voltage regulator from Texas Instruments, designed to offer a stable and reliable power supply for a wide range of applications. This regulator provides a fixed output voltage of 5V, which is ideal for powering 5V logic in electronic circuits. Its ability to maintain a constant voltage level despite variations in input voltage and load conditions makes it a go-to choice for designers looking for a robust power management solution.

Key Features

  • Output Voltage: Fixed 5V with tight regulation, ensuring consistent performance for 5V powered devices.
  • Dropout Voltage: Low dropout performance, which allows the regulator to continue providing a stable output even when the input voltage is close to the output voltage.
  • Output Current: Capable of delivering up to 150 mA of output current, suitable for a variety of low-power applications.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from damage due to overheating.
  • Overcurrent Protection: Built-in current limit helps prevent damage to the regulator and the connected load in the event of a fault or excessive power draw.
  • Package: Offered in a TO-92 package, which is known for its compact size and ease of integration into a wide range of electronic assemblies.

Applications

The TL750L05QP is suitable for various applications that require a stable 5V supply, including:

  • Microcontroller based systems
  • Portable electronics
  • Power supplies for sensors and analog circuits
  • Automotive electronics
  • Telecommunication equipment

Quality and Reliability

As with all Texas Instruments products, the TL750L05QP is manufactured to the highest quality standards, ensuring that each unit performs to its specifications. The device's reliability is further enhanced by its robust protection features, making it a dependable choice for mission-critical and long-life applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess