EN
  • EN
  • DE

TB62214AFG,C8,EL

Part No TB62214AFG,C8,EL
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER BIPOLAR 28HSOP / Bipolar Motor Driver DMOS Parallel 28-HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Toshiba Semiconductor and Storage
Package Tape & Reel
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology DMOS
Step Resolution 1, 1/2, 1/4
Applications General Purpose
Current - Output 2A
Voltage - Supply 4.75V ~ 5.25V
Voltage - Load 10V ~ 38V
Temperature Range - Operating -20°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 28-BSOP (0.346", 8.80mm Width) + 2 Heat Tabs
Supplier Device Package 28-HSOP
Base Product Number TB62214
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names TB62214AFG(O,C8,EL,TB62214AFG(OC8ELCT,TB62214AFG(OC8ELTR,TB62214AFG(OC8ELDKR,TB62214AFG(OC8ELDKR-ND,TB62214AFGC8ELDKR,TB62214AFGC8ELTR,TB62214AFG(OC8ELCT-ND,TB62214AFG(OC8ELTR-ND,TB62214AFGC8ELCT
Standard Package 2,000
Win Source Part Number 1231292-TB62214AFG,C8,EL
Ultra Librarian 3D Model Ultra Librarian TB62214AFG,C8,EL CAD Model

Description

The TB62214AFG,C8,EL is an integrated circuit that functions as a fully integrated driver and control power stage.

  • Current Output: 2A
  • Output Configuration: half-bridge
  • Motor Type: four bipolar stepper motor
  • Voltage Load: 10V to 38V
  • Interface: parallel
  • Package: tape and reel
  • Mounting: surface-mount
  • Technology: DMOS
  • Step Resolution: 1, 1/2, and 1/4
  • Voltage Supply: 4.75V to 5.25V
  • Case: 28-BSOP with 2 heat tabs
  • Temperature Range: -20°C to 150°C

You May Also Be Interested in

Trinamic Motion Control GmbH
Need more? Email Us
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Toshiba Semiconductor and Storage
Lowest to $2.3760
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.1730
Sanken
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess