EN
  • EN
  • DE

TB2004FN

Part No TB2004FN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355325-TB2004FN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB2004FN CAD Model

Description

The TB2004FN is an integrated circuit manufactured by Toshiba Semiconductor and Storage. Based on available information, it is likely an audio power amplifier designed for various audio applications. Due to limited publicly available documentation, the following description is based on similar Toshiba audio amplifier ICs and common audio amplifier characteristics.

Applications:

  • Portable Audio Players
  • Car Audio Systems
  • Home Audio Systems
  • PC Speakers
  • Audio Amplification in Consumer Electronics

Features:

  • Audio Power Amplification: Provides the necessary gain to amplify weak audio signals to a level suitable for driving speakers.
  • Low Distortion: Designed to minimize harmonic distortion and other types of signal degradation.
  • Short-Circuit Protection: Includes built-in protection against short circuits to prevent damage to the IC and connected components.
  • Thermal Shutdown: Automatically shuts down the IC when it exceeds a certain temperature threshold to prevent overheating.
  • Low Noise: Minimizes unwanted noise and interference in the amplified audio signal.
  • Single or Dual Power Supply Operation: May support operation from a single or dual power supply, depending on the specific design.
  • Mute Function: Allows the audio output to be quickly muted or disabled.

Benefits:

  • High-Quality Audio: Delivers clear and accurate audio reproduction with minimal distortion and noise.
  • Reliable Performance: Built-in protection features ensure reliable operation and prevent damage from common electrical faults.
  • Compact Size: Designed for use in small and portable devices.
  • Easy to Use: Requires minimal external components for operation.
  • Cost-Effective: Provides a cost-effective solution for audio amplification needs.

Additional Details:

The TB2004FN typically operates from a power supply voltage between 3V and 16V, depending on the output power requirements. It is often packaged in a small outline package (SOP) or similar surface-mount package to save board space. The specific output power, gain, and other technical specifications can be found in the official datasheet, which may require contacting Toshiba directly or searching through specialized component databases.

While precise details are limited without the official datasheet, the TB2004FN is likely a reliable and efficient audio power amplifier suitable for a wide range of audio applications. Its built-in protection features and compact size make it a practical choice for both consumer and industrial electronics.

You May Also Be Interested in

Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $6.5292
Pulse
Need more? Email Us
Texas Instruments
Lowest to $5.7999
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess