EN
  • EN
  • DE

KSC2258C2258

Part No KSC2258C2258
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067960-KSC2258C2258
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KSC2258C2258 CAD Model

Description

The KSC2258C2258 is a NPN Epitaxial Silicon Transistor designed for amplifier and high-speed switching applications. It is manufactured by Fairchild Semiconductor/ON Semiconductor and offers good performance characteristics in a variety of circuits.

Applications:

  • Amplifier circuits (small signal amplification)
  • High-speed switching circuits
  • Driver stages
  • Consumer electronics
  • Industrial equipment

Features:

  • High Collector Current (Ic): This transistor can handle a significant collector current, making it suitable for driving moderate loads.
  • Low Saturation Voltage: The low saturation voltage ensures efficient switching operation with minimal power loss.
  • High Transition Frequency (fT): The high transition frequency enables fast switching speeds, suitable for high-frequency applications.
  • Epitaxial Silicon Structure: Provides improved performance and reliability compared to traditional transistors.
  • NPN Polarity: Standard NPN configuration simplifies circuit design.

Benefits:

  • Improved Amplifier Performance: The high gain and low noise characteristics enhance amplifier performance.
  • Efficient Switching: Low saturation voltage and fast switching speed contribute to efficient switching operation.
  • Versatile Application: Suitable for a wide range of applications, from amplification to switching.
  • Reliable Operation: The epitaxial silicon structure ensures stable and reliable performance.
  • Cost-Effective: Offers a good balance of performance and cost.

Technical Specifications:

While specific values may vary slightly depending on the exact manufacturing batch, typical specifications for the KSC2258 include:

  • Collector-Emitter Voltage (VCEO): 50V
  • Collector-Base Voltage (VCBO): 60V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 1.5A
  • Collector Dissipation (PC): 1W
  • Transition Frequency (fT): 100 MHz
  • hFE (DC Current Gain): Varies, typically between 100 and 300

The KSC2258 is typically available in a TO-92 package. It is a reliable and versatile transistor suitable for a variety of electronic applications where small signal amplification or high-speed switching is required.

You May Also Be Interested in

Lumileds
Lowest to $1.6320
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Lowest to $0.0215
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Lowest to $0.0382
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lite-On Inc.
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess