EN
  • EN
  • DE

R7733LGE

Part No R7733LGE
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 289900-R7733LGE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R7733LGE CAD Model

Description

The Richtek R7733LGE is a highly integrated and efficient Active Clamp Flyback (ACF) controller specifically designed for low-power applications. It excels in scenarios where energy efficiency, compact size, and reliable performance are paramount. This controller leverages advanced techniques to minimize power losses and enhance system durability, making it an ideal choice for modern electronic devices. The R7733LGE ensures optimal efficiency and stability in various low-power applications.

Applications:

  • Low-Power AC/DC Adapters: Optimized for adapters used with small electronic devices, such as mobile phone chargers and low-power peripherals.
  • Standby Power Supplies: Ideal for standby power supplies in various electronic appliances.
  • IoT Devices: Suited for power supplies in Internet of Things (IoT) devices requiring minimal power consumption.
  • Wearable Electronics: Used in wearable devices such as smartwatches and fitness trackers.
  • Small Home Appliances: Employed in power supplies for small home appliances like electric toothbrushes and shavers.

Features:

  • Active Clamp Flyback (ACF) Control: Implements ACF topology to improve efficiency and reduce electromagnetic interference (EMI).
  • Quasi-Resonant Operation: Reduces switching losses by operating in quasi-resonant mode.
  • Internal High-Voltage Startup: Streamlines design and minimizes external component count.
  • Comprehensive Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP).
  • Low Standby Power Consumption: Minimizes power consumption in standby mode to meet stringent energy efficiency standards.
  • Precise Current Sensing: Ensures accurate current sensing for reliable operation and protection.
  • Adjustable Switching Frequency: Allows optimization of power supply performance based on specific application needs.

Benefits:

  • High Efficiency at Low Power: ACF topology and quasi-resonant operation ensure high efficiency even at low power levels, minimizing energy waste.
  • Compact Design: High integration minimizes the number of external components, enabling a smaller and more compact power supply design.
  • Enhanced Reliability: Comprehensive protection features ensure reliable operation and prevent damage to the power supply and connected devices.
  • Reduced EMI: ACF topology helps reduce electromagnetic interference, improving overall system performance and stability.
  • Simplified Design: Internal high-voltage startup and other integrated features streamline the design process, reducing time-to-market.
  • Compliance with Energy Efficiency Standards: Meets stringent energy efficiency standards, helping reduce environmental impact.

Additional Details:

The R7733LGE operates over a wide input voltage range and is available in a compact package. Designed to provide stable and reliable power in low-power applications, its adaptive features ensure optimal performance under various load conditions. Robust protection mechanisms such as OVP, OCP, and OTP enhance device resilience in abnormal conditions.

You May Also Be Interested in

Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $6.5223
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Yamaha
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess