EN
  • EN
  • DE

TAR5SB32(TE85L,F)

Part No TAR5SB32(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 978514-TAR5SB32(TE85L,F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TAR5SB32(TE85L,F) CAD Model

Description

The TAR5SB32(TE85L,F) is a low-dropout (LDO) regulator IC manufactured by Toshiba Semiconductor and Storage. As an LDO regulator, it's designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. This makes it suitable for applications where efficiency and stable voltage supply are critical, such as battery-powered devices and sensitive electronic circuits.

Applications

  • Smartphones and mobile devices: Powering core components such as microprocessors, memory, and display drivers.
  • Tablets and portable media players: Voltage regulation for various subsystems including audio, video, and connectivity modules.
  • Wireless modules: Providing a stable power supply for Wi-Fi, Bluetooth, and cellular transceivers.
  • Industrial sensors: Regulating the voltage supply for sensors and signal conditioning circuits.
  • Wearable electronics: Power management in smartwatches, fitness trackers, and other wearable devices.

Features

  • Low dropout voltage: Maintains output voltage regulation even with a small difference between input and output voltages.
  • Low quiescent current: Minimizes power consumption in standby or low-power modes.
  • Overcurrent protection: Prevents damage to the regulator and connected circuitry in case of an overload.
  • Thermal shutdown protection: Protects the device from overheating and potential damage.
  • Compact package: Allows for space-saving designs in portable and miniature devices.
  • Stable with ceramic capacitors: Designed for stable operation with low-ESR ceramic output capacitors, reducing the need for external components.

Benefits

  • Extended battery life: Low quiescent current and efficient regulation contribute to longer battery runtime in portable devices.
  • Improved system reliability: Stable output voltage ensures consistent performance of connected components.
  • Enhanced protection: Overcurrent and thermal shutdown features protect against electrical faults and overheating.
  • Smaller product size: Compact package allows for integration in space-constrained applications.
  • Simplified circuit design: Stable operation with ceramic capacitors reduces component count and design complexity.

Additional Details

The TAR5SB32(TE85L,F) usually operates within a specified input voltage range and provides a fixed or adjustable output voltage, depending on the configuration. The "TE85L,F" suffix typically indicates the specific package type and environmental compliance (such as RoHS). The device is designed for surface mount assembly. Detailed specifications, including electrical characteristics, thermal performance, and application circuit recommendations, can be found in the product datasheet.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess