EN
  • EN
  • DE

TA8894BF

Part No TA8894BF
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993131-TA8894BF
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA8894BF CAD Model

Description

The TA8894BF is a single-chip chroma and deflection IC designed for use in CRT (Cathode Ray Tube) televisions and monitors. Manufactured by Toshiba Semiconductor and Storage, this integrated circuit combines the functions of chroma processing, deflection control, and other essential video processing tasks into a single package. It simplifies the design of CRT-based displays by reducing component count and improving overall system performance.

Applications

  • CRT Televisions: Used as the main video processing and deflection control IC in CRT televisions.
  • CRT Monitors: Employed in CRT computer monitors for chroma and deflection processing.
  • Video Display Systems: Integrated into various video display systems that utilize CRT technology.
  • Legacy Video Equipment: Found in older video equipment requiring chroma and deflection control functions.

Features

  • Chroma Processing: Includes chroma decoding and processing circuitry to generate color signals from composite video inputs.
  • Deflection Control: Provides horizontal and vertical deflection control signals for driving the CRT deflection coils.
  • Automatic Frequency Control (AFC): Incorporates AFC circuitry to maintain stable horizontal and vertical synchronization.
  • On-Screen Display (OSD) Interface: May include an OSD interface for displaying text and graphics on the screen.
  • Automatic Brightness Limiter (ABL): Features ABL circuitry to protect the CRT from excessive beam current.
  • Single-Chip Solution: Combines multiple video processing functions into a single IC, reducing component count and board space.

Benefits

  • Simplified Design: Reduces the complexity of CRT television and monitor designs.
  • Reduced Component Count: Integration of multiple functions reduces the number of external components required.
  • Improved Performance: Provides stable and reliable video processing and deflection control.
  • Cost Savings: Reduces the overall cost of CRT display systems.

Additional Details

The TA8894BF typically operates with a single supply voltage and requires a few external components for proper operation. The IC's performance is optimized for standard definition (SD) video signals. It generates the necessary drive signals for the horizontal and vertical deflection coils, ensuring accurate beam positioning on the CRT screen. The chroma processing section decodes the color information from the composite video signal and generates the red, green, and blue (RGB) signals required to drive the CRT electron guns.

The device may also include features such as automatic color control (ACC) and automatic tint control (ATC) to further enhance the picture quality. Always refer to the official datasheet for the exact operating conditions, pinout, and performance characteristics.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess