EN
  • EN
  • DE

TA8637BFG

Part No TA8637BFG
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
RoHS Compliant
Win Source Part Number 984773-TA8637BFG
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA8637BFG CAD Model

Description

The TA8637BFG is a single-chip signal processing IC designed for VCR (Video Cassette Recorder) applications. Manufactured by Toshiba Semiconductor and Storage, this IC integrates multiple functions necessary for video and audio processing, including luminance signal processing, color signal processing, and audio signal processing. It's designed to simplify VCR design and reduce component count.

Applications

  • Video Cassette Recorders (VCRs)
  • Video playback and recording systems
  • Analog video processing circuits
  • Television sets (older models using VCR functionality)

Features

  • Luminance signal processing
  • Color signal processing
  • Audio signal processing
  • Integrated noise reduction circuitry
  • Built-in automatic gain control (AGC)
  • Single-chip solution for VCR signal processing

Benefits

  • Reduces component count and simplifies VCR design.
  • Improves video and audio quality through integrated processing functions.
  • Enhances picture clarity by reducing noise in the video signal.
  • Maintains consistent signal levels with automatic gain control.
  • Offers a cost-effective solution for VCR manufacturers.

Additional Details

The TA8637BFG processes the composite video signal from the VCR head, separating the luminance (brightness) and chrominance (color) components. It then applies various filtering and processing techniques to enhance the signal quality and reduce noise. The audio processing section handles the audio signal recorded on the tape, amplifying and filtering it for playback. The AGC (Automatic Gain Control) circuit automatically adjusts the signal levels to compensate for variations in the input signal strength, ensuring consistent video and audio output. This IC typically operates from a single power supply voltage, usually around 5V or 12V, and is packaged in a multi-pin package suitable for through-hole or surface mount assembly, depending on the specific variant.

Due to the age of this component, datasheets and extensive technical documentation may be limited. However, its function as a core signal processing IC in VCRs is well established.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Lowest to $0.0081
Hewlett Packard
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess