EN
  • EN
  • DE

TA8316ASG

Part No TA8316ASG
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982244-TA8316ASG
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA8316ASG CAD Model

Description

The TA8316ASG is a single-chip signal processing IC designed for VCR systems. It incorporates various functions to process video and audio signals, contributing to a compact and efficient VCR design. Toshiba Semiconductor and Storage designed this component to meet the demands of VCR manufacturers aiming for high performance and reliability.

Applications:

  • VCR Systems: Primarily used in VHS and other analog VCR formats for signal processing.
  • Video Playback Devices: Integrated into devices intended for playing back analog video recordings.
  • Educational Kits: Occasionally found in educational electronic kits demonstrating analog video processing techniques.

Features:

  • Chroma Signal Processing: Handles color signal demodulation and processing.
  • Luminance Signal Processing: Processes the brightness component of the video signal.
  • Audio Signal Processing: Incorporates audio amplification and processing circuitry.
  • Automatic Gain Control (AGC): Maintains a stable signal level.
  • Compact Design: Single-chip integration reduces the overall size of the VCR system.

Benefits:

  • Improved Video Quality: Optimized signal processing enhances the clarity and color accuracy of video playback.
  • Reduced Component Count: Single-chip integration simplifies the design and reduces the number of external components required.
  • Cost-Effective Solution: Integration of multiple functions into a single chip lowers the overall cost of the VCR system.
  • Enhanced Reliability: Toshiba's design and manufacturing processes ensure high reliability and long-term performance.
  • Simplified Manufacturing: Reduces assembly time and complexity in VCR production.

Additional Details:

The TA8316ASG typically operates on a single power supply voltage (e.g., 5V). It utilizes a specific package type, like a shrink DIP or similar, suitable for PCB mounting. Pinout information and detailed electrical characteristics are available in the Toshiba datasheet. Specific chroma and luminance processing algorithms are proprietary to Toshiba and optimized for NTSC or PAL standards, depending on the variant.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
LSI Computer Systems
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess