EN
  • EN
  • DE

TA8271HQ

Part No TA8271HQ
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354271-TA8271HQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA8271HQ CAD Model

Description

The TA8271HQ is a BTL Quad Power Amplifier, designed and manufactured by Toshiba Semiconductor and Storage, primarily for automotive audio applications. This amplifier IC is specifically engineered to provide high-quality audio amplification with integrated protection features to ensure reliable performance in demanding car audio environments.

Applications:

  • Car Audio Systems: Utilized in car stereos, head units, and external amplifiers to power speakers.
  • Automotive Entertainment Systems: Amplifies audio signals within vehicles for playback of music, navigation prompts, and other audio content.

Features:

  • High Output Power: Delivers substantial power output suitable for driving multiple speakers within a vehicle.
  • BTL (Balanced Transformerless) Configuration: Enhances power efficiency and output compared to single-ended amplifier designs.
  • Built-in Protection Circuits: Includes overvoltage protection, short-circuit protection, and thermal shutdown to prevent damage to the amplifier and connected components.
  • Low Distortion: Provides clean and accurate audio reproduction with minimal harmonic distortion.
  • Mute Function: Allows for muting the audio output, useful during startup or when changing audio sources.
  • Standby Function: Reduces power consumption when the amplifier is not actively in use, conserving battery life.

Benefits:

  • Enhanced Audio Experience: Provides clear and powerful sound, enhancing the listening experience in automotive environments.
  • Reliable Performance: The integrated protection circuits ensure stable operation and prevent damage from electrical faults or overheating.
  • Simplified System Design: Integration reduces the number of external components required, simplifying circuit design and lowering overall system cost.
  • Compact Size: Allows for easy integration into space-constrained automotive applications.
  • Energy Efficient: Standby mode minimizes power consumption, crucial for preserving battery life in vehicles.

Additional Details:

The TA8271HQ is designed to operate from a 12V automotive power supply. It's typically used to drive 4-ohm speakers. Detailed specifications regarding power output, distortion, and signal-to-noise ratio are available in the official Toshiba datasheet. The IC is available in a surface-mount package suitable for automated PCB assembly. Its thermal characteristics are optimized for the typical operating temperatures found inside vehicles, and heat sinking may be required depending on the output power levels.

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess