EN
  • EN
  • DE

TA8264AHQ

Part No TA8264AHQ
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354265-TA8264AHQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA8264AHQ CAD Model

Description

The TA8264AHQ is a BTL Quad Power Amplifier designed for car audio applications, manufactured by Toshiba Semiconductor and Storage. This amplifier is known for delivering high output power with minimal external components, contributing to compact and efficient audio systems. It incorporates various protection circuits to ensure reliable operation under demanding conditions typically encountered in automotive environments.

Applications:

  • Car Audio Systems: Specifically designed for use in head units and external amplifiers within car audio setups.
  • Automotive Entertainment Systems: Amplifying audio signals for playback through vehicle speakers.

Features:

  • High Output Power: Delivers substantial audio power suitable for driving multiple speakers.
  • BTL (Balanced Transformerless) Configuration: Enables higher power output and improved efficiency compared to single-ended amplifiers.
  • Built-in Protection Circuits: Includes overvoltage, short-circuit, and thermal shutdown protection to prevent damage to the amplifier and connected components.
  • Low Distortion: Provides clean and accurate audio reproduction with minimal harmonic distortion.
  • Mute Function: Allows for muting the audio output to eliminate unwanted noise during startup or shutdown.
  • Standby Function: Reduces power consumption when the amplifier is not actively in use.

Benefits:

  • Enhanced Audio Quality: Provides clear and powerful sound reproduction for an improved in-car listening experience.
  • Reliable Performance: The built-in protection circuits ensure stable operation and prevent damage from common electrical issues.
  • Simplified System Design: The integrated design reduces the need for external components, simplifying the overall system design and reducing costs.
  • Compact Solution: The small package size allows for integration into space-constrained automotive environments.
  • Reduced Power Consumption: Standby mode helps to conserve power, which is crucial in automotive applications where battery life is important.

Additional Details:

The TA8264AHQ typically operates from a 12V power supply, common in automotive electrical systems. It is designed to drive low-impedance speakers, typically 4 ohms. The amplifier's thermal performance is optimized for operation in the temperature ranges encountered inside vehicles. The specific output power ratings and distortion characteristics can be found in the device's datasheet provided by Toshiba. The device comes in a multi-lead package suitable for surface mounting on PCBs.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Atmel
Need more? Email Us
Kemet
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess