The TA8261AH is a BTL dual audio power amplifier designed for car audio and home stereo systems. This amplifier IC delivers high output power with low distortion, making it ideal for demanding audio applications.
Applications:
- Car audio amplifiers
- Home stereo systems
- Television audio output
- Active speaker systems
- Gaming consoles
Features:
- High output power: typically 41W x 2 channels (BTL, 4Ω).
- Low distortion: typically 0.08% THD at 1 kHz.
- Built-in standby function.
- Built-in mute function.
- Overvoltage protection.
- Overtemperature protection.
- Short-circuit protection.
Benefits:
- Excellent audio quality with high power and low distortion.
- Reduced external component count due to integrated functions.
- Improved system reliability with built-in protection features.
- Lower power consumption in standby mode.
- Simplified system design with easy-to-use control inputs.
Additional Details:
The TA8261AH operates from a wide supply voltage range, typically between 9V and 18V, making it compatible with various automotive and home audio power systems. The BTL (Bridge-Tied Load) configuration allows for higher output power compared to single-ended amplifiers. The built-in standby and mute functions help reduce power consumption and eliminate unwanted noise during system startup and shutdown. The comprehensive protection features ensure safe and reliable operation under various conditions.
This audio power amplifier is designed for applications requiring high-quality audio reproduction, such as car audio systems and home stereo amplifiers. Its robust design and comprehensive protection features make it a suitable choice for demanding environments. The TA8261AH’s ability to deliver high power with low distortion makes it a versatile solution for various audio amplification needs.