EN
  • EN
  • DE

TA8248K

Part No TA8248K
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097973-TA8248K
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA8248K CAD Model

Description

The TA8248K is a Bipolar Linear Integrated Circuit designed for audio power amplification in car audio and home stereo systems. It's a dual-channel audio power amplifier capable of delivering a significant amount of power while maintaining low distortion and high efficiency. This IC is designed with various protection circuits to ensure reliability and longevity in demanding automotive environments.

Applications

  • Car Audio Systems (head units, amplifiers)
  • Home Stereo Systems
  • Audio Amplifiers
  • General Audio Applications

Features

  • High Output Power: Delivers substantial power output per channel, suitable for driving multiple speakers.
  • Dual Channel: Provides two independent amplifier channels for stereo audio.
  • Low Distortion: Ensures high-fidelity audio reproduction with minimal harmonic distortion.
  • Built-in Protection Circuits: Includes overvoltage, short-circuit, and thermal shutdown protection to prevent damage.
  • Muting Function: Offers a muting function to suppress unwanted noise during power-on/off or signal absence.
  • Standby Function: Incorporates a standby mode to reduce power consumption when the amplifier is not in use.
  • Wide Operating Voltage Range: Operates within a broad voltage range, accommodating fluctuations in automotive power systems.

Benefits

  • Enhanced Audio Quality: Provides clear and powerful audio reproduction for an immersive listening experience.
  • Increased System Reliability: Protection circuits safeguard the IC from damage, extending the life of the audio system.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying circuit design and reducing board space.
  • Reduced Power Consumption: Standby mode minimizes power drain when the amplifier is not actively playing audio.
  • Improved Noise Performance: Muting function eliminates unwanted noise, resulting in cleaner audio output.

Additional Details

The TA8248K typically requires a heatsink for proper thermal management due to its high power dissipation. It is available in a specific package type (often a ZIP or HZIP package) designed for efficient heat transfer. The specific power output depends on the supply voltage and load impedance, but it's generally capable of delivering several watts per channel into standard automotive speakers (typically 4 ohms). The datasheet provides detailed electrical characteristics, application circuit examples, and thermal considerations. This IC is designed to work with a standard audio signal input and requires appropriate filtering and decoupling capacitors for optimal performance.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess