EN
  • EN
  • DE

TA8205AHQ

Part No TA8205AHQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Description 18W BTL × 2CH Audio Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839510-TA8205AHQ
Ultra Librarian 3D Model Ultra Librarian TA8205AHQ CAD Model

Description

The TA8205AHQ is a BTL dual audio power amplifier manufactured by Toshiba Semiconductor and Storage. It is designed for high-power audio applications, typically found in car audio systems and home stereo equipment. This amplifier offers high output power with low distortion, making it suitable for driving speakers with demanding power requirements.

Applications

  • Car Audio Systems: Used as a power amplifier for car radio and audio systems to drive speakers with high power.
  • Home Stereo Equipment: Found in home stereo amplifiers and receivers to provide high-quality audio amplification.
  • Powered Speakers: Used in self-powered speaker systems for amplification.
  • Arcade Machines: Amplifying audio in arcade games and other amusement devices.
  • Public Address Systems: Driving speakers in public address systems that require high power and clarity.

Features

  • High Output Power: Delivers a high output power of typically 45W x 2 channels into 4 ohms.
  • BTL (Balanced Transformerless) Configuration: Provides higher output power and efficiency compared to single-ended amplifiers.
  • Low Distortion: Offers low total harmonic distortion (THD) for high-fidelity audio reproduction.
  • Built-in Protection Circuits: Includes overvoltage, overcurrent, and thermal overload protection to enhance reliability.
  • Mute Function: Allows muting the audio output to eliminate unwanted noise during startup or shutdown.

Benefits

  • High-Quality Audio: Provides clear and powerful audio amplification with low distortion.
  • Reliable Performance: Built-in protection circuits ensure stable and reliable operation.
  • Simplified Design: BTL configuration simplifies the design of the audio amplifier circuit.
  • Robust Output Power: Delivers sufficient power to drive demanding speakers.
  • Ease of Integration: Designed for easy integration into various audio systems.

Additional Details

The TA8205AHQ typically operates with a supply voltage of 14.4V, commonly found in automotive applications. It requires external components such as capacitors and resistors for proper operation and stability. The IC incorporates various protection features including short-circuit and thermal shutdown. The package is designed for efficient heat dissipation, often requiring a heatsink for high-power applications. For detailed specifications, including output power ratings, distortion characteristics, and recommended operating conditions, refer to the official datasheet.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess