EN
  • EN
  • DE

MMK5104J100L16.5TR18

Part No MMK5104J100L16.5TR18
Manufacturer Kemet
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079555-MMK5104J100L16.5TR18
Categories OEM Parts(M-N)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMK5104J100L16.5TR18 CAD Model

Description

The MMK5104J100L16.5TR18 is a metallized paper capacitor manufactured by Kemet. These capacitors are known for their robust construction, high reliability, and suitability for applications requiring high pulse strength and AC voltage handling capabilities. They offer excellent self-healing properties and are commonly used in power electronics and industrial applications.

Applications

  • Snubber Circuits in Power Converters
  • AC Filtering
  • Pulse Circuits
  • Energy Storage
  • High-Voltage Applications

Features

  • Metallized Paper Dielectric: Provides excellent self-healing properties and high reliability.
  • High Pulse Strength: Suitable for applications with high transient currents.
  • High AC Voltage Capability: Can withstand high alternating voltages.
  • Robust Construction: Withstands harsh environmental conditions.
  • Self-Healing: Recovers from minor breakdowns, extending the capacitor's lifespan.

Benefits

  • Enhanced Reliability: Self-healing properties ensure long-term performance and reduce the risk of failure.
  • Robust Performance: High pulse strength and AC voltage capability make it suitable for demanding applications.
  • Extended Lifespan: Self-healing properties contribute to a longer service life.
  • Stable Performance: Maintains capacitance value over a wide range of operating conditions.
  • Versatile Application: Suitable for a variety of power electronics and industrial applications.

Additional Details

The MMK5104J100L16.5TR18 features a specific capacitance value (100nF), voltage rating, and tolerance. Metallized paper capacitors are constructed using a paper dielectric that is metallized with a thin layer of metal. This construction provides excellent self-healing properties, as minor breakdowns in the dielectric are quickly cleared by the metal layer. Consult the manufacturer's datasheet for detailed specifications, including operating temperature range, dissipation factor, and insulation resistance. The 'TR18' likely refers to a specific packaging or termination style.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess