The TA8030F(EL) is a single-channel DC brushed motor driver IC manufactured by Toshiba Semiconductor and Storage. This version, indicated by '(EL)', likely refers to a specific lead forming or package modification designed for improved solderability or board mounting. It's intended for automotive applications requiring precise and reliable motor control. The IC integrates protective features for robust performance in demanding environments.
Applications
- Automotive power window systems
- Automotive door lock systems
- Automotive mirror control systems
- Automotive sunroof control systems
Features
- Single-channel DC brushed motor driver
- Low on-resistance MOSFET output stage
- Built-in overcurrent protection (OCP)
- Built-in thermal shutdown (TSD)
- Built-in under-voltage lockout (UVLO)
- Small surface mount package (SOP-8 with modified leads - 'EL')
Benefits
- High efficiency: The low on-resistance MOSFET output stage contributes to minimal power dissipation and efficient operation, reducing heat generation in the automotive system.
- Robust protection: Built-in OCP and TSD features safeguard the IC and the connected motor from damage caused by overcurrent or overheating, enhancing overall reliability.
- Simplified design: The integrated features and compact package simplify the design process and minimize the required board space in automotive applications.
- Reliable operation: The UVLO feature ensures stable and predictable performance by preventing operation under insufficient voltage conditions.
- Improved solderability: The '(EL)' package modification provides enhanced solderability for reliable board mounting in automotive manufacturing.
Additional Details
The TA8030F(EL) is housed in a compact SOP-8 package with modified leads ('EL') for optimized solderability. The internal MOSFET facilitates efficient motor driving. The overcurrent protection (OCP) circuit actively monitors and limits the output current, protecting both the IC and the motor. The thermal shutdown (TSD) circuit continuously monitors the IC's junction temperature and disables the output if it exceeds a safe threshold. The under-voltage lockout (UVLO) circuit prevents operation at low voltages, ensuring predictable behavior. The design is optimized to minimize electromagnetic interference (EMI) to meet stringent automotive standards. The external component count is kept low to simplify the design and reduce overall system cost.