EN
  • EN
  • DE

SBY100505T-241Y-N

Part No SBY100505T-241Y-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Description SBY100505T 240R 400MA 0, 4R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962789-SBY100505T-241Y-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBY100505T-241Y-N CAD Model

Description

The SBY100505T-241Y-N is a multilayer chip inductor manufactured by Chilisin. It is designed for high-frequency applications and is used for impedance matching, filtering, and RF circuit design. These inductors are known for their small size, high Q-factor, and excellent self-resonant frequency, making them suitable for various wireless communication devices and RF modules.

Applications:

  • RF Circuits: Used in RF amplifiers, mixers, and oscillators.
  • Impedance Matching: Employed in impedance matching networks for optimal signal transfer.
  • Filtering: Used in low-pass, high-pass, and band-pass filters.
  • Wireless Communication Devices: Integrated into smartphones, tablets, and other wireless devices.
  • Bluetooth Modules: Used in Bluetooth modules for filtering and impedance matching.

Features:

  • Multilayer Construction: Provides high self-resonant frequency and excellent Q-factor.
  • Small Size: Compact dimensions for space-constrained applications.
  • High Q-Factor: Ensures low signal loss and high efficiency.
  • Tight Tolerance: Provides accurate inductance values.
  • Surface Mount Technology (SMT): Designed for automated assembly.

Benefits:

  • Improved RF Performance: High Q-factor minimizes signal loss and enhances circuit performance.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Accurate Inductance: Tight tolerance ensures accurate inductance values for reliable operation.
  • Easy Assembly: SMT design allows for automated assembly.
  • Reliable Performance: Chilisin is a reputable manufacturer known for producing high-quality inductors.

Additional Details:

The SBY100505T-241Y-N has an inductance value determined by the '241' in the part number; typically, this means 24 x 10^1 or 240 nH. The '100505T' likely indicates the physical dimensions of the inductor (1.0mm x 0.5mm x 0.5mm), and the '-N' may indicate the packaging type. The operating frequency range is usually in the GHz range. Chilisin is a reputable manufacturer of passive components. These inductors are commonly used in a variety of RF applications, including impedance matching networks, filters, and RF amplifiers. The high Q-factor ensures minimal signal loss and optimal circuit performance. The surface mount technology (SMT) design allows for automated assembly, reducing manufacturing costs. The tight tolerance of the inductance value ensures reliable and consistent performance. This inductor is a crucial component in many wireless communication devices, ensuring efficient signal transmission and reception.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Level One
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
15,155+ $0.0033 $50.0115
35,715+ $0.0028 $100.0020
55,560+ $0.0027 $150.0120
76,925+ $0.0026 $200.0050
100,000+ $0.0025 $250.0000
136,365+ $0.0022 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,284 pieces
MOQ: 15155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess