EN
  • EN
  • DE

AD8207WBRZ-R7

Part No AD8207WBRZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC / Zero-Drift Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Amplifier Type Zero-Drift
Number of Circuits 1
Slew Rate 1V/µs
-3db Bandwidth 150 kHz
Voltage - Input Offset 100 µV
Current - Supply 2.5mA
Voltage - Supply Span (Min) 3.3 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8207
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names AD8207WBRZ-R7DKR,2156-AD8207WBRZ-R7,ANAANAAD8207WBRZ-R7,AD8207WBRZ-R7-ND,AD8207WBRZ-R7CT,-2735-AD8207WBRZ-R7CT,AD8207WBRZ-R7TR
Standard Package 1,000
Win Source Part Number 991979-AD8207WBRZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8207WBRZ-R7 CAD Model

Description

Product Overview: AD8207WBRZ-R7 by Analog Devices Inc.

The AD8207WBRZ-R7 is a high-performance, single-supply difference amplifier from Analog Devices Inc., designed to amplify small differential voltages in the presence of large common-mode voltages. With its wide input common-mode voltage range and high common-mode rejection ratio (CMRR), the AD8207WBRZ-R7 is an ideal choice for current sensing in battery management systems, motor control applications, and general-purpose data acquisition systems.

Key Features:

  • Wide Input Common-Mode Voltage Range: The device can handle common-mode voltages from -2 V to +65 V, making it suitable for various applications that require monitoring across a broad voltage range.
  • High CMRR: With a common-mode rejection ratio of 86 dB (minimum) at DC, the AD8207WBRZ-R7 ensures accurate measurements by minimizing the effects of common-mode noise.
  • Single Supply Operation: The amplifier can operate from a single 5 V to 27 V supply, which simplifies the power supply design and is compatible with many industry-standard voltages.
  • Fixed Gain: A fixed gain of 20 V/V eliminates the need for external gain-setting resistors, thus reducing board space and component count.
  • Excellent Temperature Performance: The device offers a temperature range of -40°C to +125°C, making it reliable in extreme conditions and suitable for automotive and industrial applications.
  • Robust Packaging: The AD8207WBRZ-R7 comes in a compact SOIC-8 package with the R7 suffix indicating a 7-inch reel packaging option for ease of manufacturing and assembly processes.

Applications:

Due to its high precision and robustness, the AD8207WBRZ-R7 is commonly employed in:

  • Automotive battery monitoring
  • Motor control feedback systems
  • Power management systems
  • Overcurrent detection
  • Industrial process controls

Analog Devices Inc. is known for their high-quality components, and the AD8207WBRZ-R7 is no exception. It delivers precision and reliability where it matters most, providing engineers with a trusted solution for differential signal amplification in challenging environments.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess