EN
  • EN
  • DE

TA79012S

Part No TA79012S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 1A THREE TERMINAL NEGATIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354091-TA79012S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA79012S CAD Model

Description

The TA79012S is a three-terminal negative voltage regulator manufactured by Toshiba Semiconductor and Storage. It belongs to the TA7900 series of monolithic negative voltage regulators, providing a fixed output voltage of -12V. These regulators are designed for various electronic applications that require a stable and regulated negative power supply.

Applications:

  • Powering Operational Amplifiers: Provides the negative voltage rail necessary for proper operation of many op-amp circuits.
  • Regulated Negative Supply for Microcontrollers: Supplies a stable negative voltage to microcontrollers in embedded systems.
  • Instrumentation and Measurement Equipment: Provides a reliable negative voltage source for sensitive measurement devices.
  • Industrial Control Systems: Powers control circuits and sensors that require a stable negative voltage in industrial applications.
  • Communication Equipment: Provides stable power to various components in communication systems.

Features:

  • Fixed Output Voltage: Provides a stable -12V output voltage without requiring external adjustment.
  • Short-Circuit Protection: Protects the regulator and connected circuits from damage due to overcurrent conditions.
  • Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds safe limits, preventing thermal damage.
  • High Ripple Rejection: Effectively filters out input voltage ripple, ensuring a clean and stable output voltage.
  • Three-Terminal Package: Simple and easy to use with only three pins: input, output, and ground.

Benefits:

  • Stable and Reliable -12V Supply: Ensures consistent performance in electronic applications requiring a negative voltage rail.
  • Simplified Circuit Design: Reduces the complexity of power supply design with its fixed output voltage.
  • Enhanced System Reliability: Protection features prevent damage from common electrical faults.
  • Improved Signal Quality: High ripple rejection ensures a clean and noise-free voltage supply.
  • Easy to Implement: Simple three-terminal design makes it easy to integrate into various circuits.

Additional Details:

The TA79012S is typically available in a TO-220 package. The maximum input voltage is typically around -35V, although this can vary. The output current is generally rated at around 1 Ampere. It is crucial to refer to the official Toshiba Semiconductor and Storage datasheet for precise electrical characteristics, thermal resistance, and recommended operating conditions. Depending on the output current and operating environment, heat sinking might be necessary to prevent overheating and ensure reliable operation. The TA79012S is commonly used alongside positive voltage regulators like the 7812 to provide both positive and negative voltage rails for various electronic circuits.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess